Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90USB162-16AU AT90USB162-16AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010345-AT90USB162-16 AU Packaging: Tray Core Processor: AVR Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010345-AT90USB162-16 AU Packaging: Tray Core Processor: AVR Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90USB162-16AU - 010345-AT90USB162-16AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90USB162-16AU
010345-AT90USB162-16AU
Embedded - Embedded - Microcontrollers - AT90USB162-16AU 010345-AT90USB162-16AU
Manufacturer: Microchip Technology Win Source Part Number: 010345-AT90USB162-16 AU Packaging: Tray Core Processor: AVR Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 010345-AT90USB162-16AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Computers & Computer Peripherals

Buy Now Datasheet
Microcontrollers - 1278164P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278164P
Microcontrollers 1278164P
MCU, AVR, 8-bit, USB, 16K Flash, TQFP32

MCU, AVR, 8-bit, USB, 16K Flash, TQFP32

Supplier's Site
Microcontrollers - 1278164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278164
Microcontrollers 1278164
MCU, AVR, 8-bit, USB, 16K Flash, TQFP32

MCU, AVR, 8-bit, USB, 16K Flash, TQFP32

Supplier's Site
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-AT90USB162-16AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-AT90USB162-16AU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-AT90USB162-16AU
IC MCU 8BIT 16KB FLASH 32TQFP Product overview: AT90USB162-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB162-16AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32TQFP Product overview: AT90USB162-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB162-16AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT90USB162-16AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB162-16AU-ND
Microcontrollers AT90USB162-16AU-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - AT90USB162-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90USB162-16AU
Microcontrollers AT90USB162-16AU
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - AT90USB162-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90USB162-16AU
Microcontrollers AT90USB162-16AU
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - AT90USB162-16AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90USB162-16AU
Embedded - Microcontrollers AT90USB162-16AU
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - AT90USB162-16AU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90USB162-16AU
8-bit Microcontrollers - MCU AT90USB162-16AU
8-bit Microcontrollers - MCU AVR USB 16K FLASH

8-bit Microcontrollers - MCU AVR USB 16K FLASH

Buy Now Datasheet
Mcu, 8 Bit, Avr, 16Mhz, Tqfp-32; Product Range Microchip - 68T5088 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8 Bit, Avr, 16Mhz, Tqfp-32; Product Range Microchip
68T5088
Mcu, 8 Bit, Avr, 16Mhz, Tqfp-32; Product Range Microchip 68T5088
MCU, 8 BIT, AVR, 16MHZ, TQFP-32; Product Range:8051 Family AT90USB Series Microcontrollers; Operating Frequency Max:16MHz; Program Memory Size:16KB; No. of Pins:32Pins; IC Case / Package:TQFP; No. of I/O s:22I/O s; Qualification:- RoHS Compliant: Yes

MCU, 8 BIT, AVR, 16MHZ, TQFP-32; Product Range:8051 Family AT90USB Series Microcontrollers; Operating Frequency Max:16MHz; Program Memory Size:16KB; No. of Pins:32Pins; IC Case / Package:TQFP; No. of I/O s:22I/O s; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90USB162-16AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90USB162-16AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90USB162-16AU
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010345-AT90USB162-16AU 1278164P 1278164 685-AT90USB162-16AU AT90USB162-16AU-ND AT90USB162-16AU AT90USB162-16AU AT90USB162-16AU 68T5088 AT90USB162-16AU
Product Name Embedded - Embedded - Microcontrollers - AT90USB162-16AU Microcontrollers Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8 Bit, Avr, 16Mhz, Tqfp-32; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 512 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - AN985B-BG-T-V1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details