RS Components, Ltd. Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 128MB SDRAM 8Mx16 TSOPII-54 3.3V | |
| 1Gb DDR2-800 x16, Industrial Temp | |
| 1Gb DDR3 SDRAM,x16,Industrial Temp.800MHz | |
| 1Gb DDR3 SDRAM,x8,Industrial Temp,800MHz | |
| 1Gb DDR3L 1.35V SDRAM,x16,IndTemp.80 0MHz | |
| 1Gb DDR3L 1.35V SDRAM,x8,IndTemp.800 MHz | |
| 256MB SDRAM 16Mx16 TSOPII-54 3.3V | |
| 512Mb DDR2-800, 32Mx16 Industrial Temp | |
| ALLIANCE DRAM 512M, 32MX16 SDRAM | |
| ALLIANCE DRAM 64M, 4MX16, 3.3V | |
| ALLIANCE DRAM 64M, 4MX16, SDRAM | |
| ALLIANCE DRAM, 128M, 8MX16, 3.3V, SDRAM | |
| ALLIANCE DRAM, 256M, 16MX16, 3.3V | |
| ALLIANCE DRAM, 256MB, 16 M X 16, 3.3 V | |
| ALLIANCE DRAM, 512M, 32MX16, 3.3V, SDRAM | |
| ALLIANCE, DRAM DDR2, 1G, 64MX16, 1.8V | |
| ALLIANCE, DRAM DDR2, 2G, 128Mx16, 1.8V | |
| ALLIANCE, DRAM DDR3L 1.35V, 512M, 32MX16 | |
| ALLIANCE, DRAM, 128M, 8MX16, 3.3V | |
| ALLIANCE, DRAM, 128M. 8MX16, 3.3V | |
| ALLIANCE, DRAM, 256M, 16MX16, 3.3V | |
| ALLIANCE, DRAM, 64M, 4Mx16, 3.3V, SDRAM | |
| DDR4 - 16Gb (1Gx16), 1.2V 96-ball FBGA | |
| DDR4 - 4Gb (256Mx16), 1.2V, 78-ball FBGA | |
| DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA | |
| DDR4 - 4Gb (256Mx16), 1.2V,96-ball FBGA | |
| DDR4 - 4Gb (512Mx8) 1.2V, 78-ball FBGA | |
| DDR4 - 4Gb (512Mx8) 1.2V,78-ball FBGA | |
| DDR4 - 8Gb (1Gx8), 1.2V, 78-ball FBGA | |
| DDR4 - 8Gb (1Gx8), 1.2V,78-ball FBGA | |
| DDR4 - 8Gb (512Mx16) 1.2V,96-ball FBGA | |
| DDR4, 16Gb, 1G x 16, 1.2v, 96-ball FBGA | |
| DDR4, 16Gb, 2G x 8, 1.2V, 78-ball FBGA | |
| DDR4, 32Gb, 2G x 16, 1.2V, 96-ball FBGA | |
| DDR4, 8Gb, 1G x 8, 1.2V, 78-ball FBGA | |
| DDR4, 8Gb, 512M x 16, 1.2V, 96-ball FBGA | |
| Infineon SPCM S27KL0642DPBHI020 | |
| ISSI,IS42S16400J-7TL I DRAM,SDR 64M,4Mx16 | |
| ISSI,IS42S16800F-7TL DRAM,SDR 128M,8Mx16 | |
| LPDDRX, 16Gb, 1g X 16, 0.6V, 200ball | |
| S27KS0643GABHV020 | |
| Winbond, W9425G6KH-5I | |
| Winbond, W949D6DBHX5I | |
| Winbond, W9812G6KH-6I | |
| Winbond, W9825G6KH-6I | |
| Winbond, W9864G6KH-6I |