AVR, 8KB FLASH, 512B EE, 1KB SRAM, QFN
AVR, 8KB FLASH, 512B EE, 1KB SRAM, QFN
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VFQFN (5x5)
IC MCU 8BIT 8KB FLASH 32VFQFN Product overview: ATMEGA88PB-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PB-MU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 32VFQFN
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VFQFN (5x5)
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VFQFN (5x5)
8-bit Microcontrollers - MCU 8KB 512B 1KB 20 MHZ QFN/MLF GRN
IC MCU 8BIT 8KB FLASH 32VFQFN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1310367 | 1310367P | ATMEGA88PB-MU-ND | 685-ATMEGA88PB-MU | ATMEGA88PB-MU | ATMEGA88PB-MU | ATMEGA88PB-MU | ATMEGA88PB-MU |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| RAM | 1.02 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 8 KB | 8 KB | 8 KB | 0.5120 KB | ||||
| Package Type | Other; Vfqfn | Other; VFQFN | Other; 32-VFQFN Exposed Pad | Other; Tray | Other; 32-VFQFN Exposed Pad | |||
| Pin Count | 32 | 32 | 32 | 32 |