RS Components, Ltd. Datasheets for Conformal Coatings
Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants.
Conformal Coatings: Learn more
| Product Name | Notes |
|---|---|
| 3M 7000063481 Conformal Coating | |
| 3M 7100037106 Conformal Coating | |
| 408C Rubber Renue 125ML | |
| 408C Rubber Renue 945ML | |
| 419E Premium acrylic conformal coating | |
| Acrylic conformal coating,15ml bottle | |
| Acrylic conformal coating,200ml aerosol | |
| Acrylic conformal coating,400ml aerosol | |
| Acrylic conformal coating,5 litres | |
| Ambersil Acrylic Conformal Coating 400ml | |
| Aromatic free acrylic conformal coating | |
| Black 4.9g Pen Conformal Coating for PCB | |
| Coated Copper Conductive Coating | |
| Coated Copper Conductive Shield Paint | |
| Conformal coating pen,green 4.9g | |
| Conformal coating remover gel 1l | |
| Conformal coating stripper gel 850ml | |
| Conformal coating stripper liquid 850ml | |
| DCT Conformal coating thinner 5L | |
| ESD Safe Coating Paint for Plastics | |
| Konform silicone coating 400ml | |
| MG 419D Acrylic Conformal coating 55ml | |
| MG Acrylic conformal coating 419D 340g | |
| MG Chemicals 419D-P-BK Conformal Coating | |
| MG Chemicals 419D-P-CL Conformal Coating | |
| MG Chemicals 419D-P-GR Conformal Coating | |
| MG Chemicals 419D-P-WH Conformal Coating | |
| MG Chemicals 8310A-55ML | |
| MG Chemicals thinner 1 4351 - 1L | |
| MG Chemicals thinner 2 4352 - 1L | |
| MG Chemicals thinner 435 - 1L | |
| MG prem acrylic conformal coating 419D | |
| MG Silicone Conformal coating 340g | |
| MG silicone conformal coating 422B 1L | |
| Nickel Epoxy Conductive Coating Parts AB | |
| Prem Acrylic Confmal Coatg UL746E UL94V0 | |
| Protective conformal coating 400ml | |
| Silicone modified conformal coating | |
| Silicone resin conformal coating,200ml | |
| Slvr Coated Copper Conductive Paint | |
| SUPER SHIELD Nickel Conductive Paint | |
| Tamper proof seal, red, 10ml | |
| Urethane Clear 250ml |