RS Components, Ltd. Datasheets for Shift Registers
Shift registers are sequential logic circuits that are used to store and move data. They accept binary inputs from one serial or parallel source and then shift the data through a chain of flip-flops, one bit at time.
Shift Registers: Learn more
| Product Name | Notes |
|---|---|
| 4-Input Serial-to-Parallel Driver SSOP32 - Standard Logic - Counters & Shift Registers | |
| 4-Input Serial-to-Parallel Driver SSOP32 - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable. | |
| 8-Bit Register 3-State SOIC20 - Standard Logic - Counters & Shift Registers | |
| 8-Bit Shift Reg Single Serial-Parallel - Standard Logic - Counters & Shift Registers | |
| 8-Bit Shift Reg Single Serial-Parallel - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable. | |
| 8-Bit Shift Register TPIC6595DWG4 - Standard Logic - Counters & Shift Registers | |
| 8-Bit Shift Register TPIC6B595N - Standard Logic - Counters & Shift Registers | |
| 8-Bit Shift Register TPIC6C595DG4 - Standard Logic - Counters & Shift Registers | |
| 8-Bit Shift Register TPIC6C595DRG4 - Standard Logic - Counters & Shift Registers | |
| 8-Bit Shift Register TPIC6C596DG4 - Standard Logic - Counters & Shift Registers | |
| 8-bit SIPO/SO shift reg,MC14094BD BP - Standard Logic - Counters & Shift Registers Delivery on production packaging - Pack. This product is non-returnable. | |
| 8-bit SIPO/SO shift register,MC14094BD - Standard Logic - Counters & Shift Registers | |
| 8-bit SIPO/SO shift register,MC14094BD - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable. | |
| 8-bit SISO shift register,HEF4794BT - Standard Logic - Counters & Shift Registers | |
| 8-Bit Static Shift Register Auto SOIC16 - Standard Logic - Counters & Shift Registers | |
| 8b SIPO/SO shiftregister,HEF409 4BT 50pcs - Standard Logic - Counters & Shift Registers | |
| A range of 74HC Family CMOS Logic Counters and Shift Registers from NXP. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family... | |
| Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. | |
| Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of... | |
| Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of... | |
| Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family =... | |
| Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family =... | |
| Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family... | |
| Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 9 Logic Family... | |
| Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Package Type = SOP Logic Function = Shift Register Number of Stages = 8 Logic Family... | |
| Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Logic Family = VHC Mounting Type =... | |
| Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family... | |
| Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17 Package Type... | |
| Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic... | |
| Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic... | |
| Differential (ECL) parallel-to-serial and serial-to-parallel converters. Package Type = QFN Logic Function = Parallel to Serial Conversion Number of Stages = 8 Logic Family = CMOS, ECL, TTL Mounting Type... | |
| Dual 4-bit SIPO shift register,HEF4015BT - Standard Logic - Counters & Shift Registers | |
| Fast Bipolar logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family =... | |
| High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family... | |
| High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family... | |
| High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family... | |
| High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family... | |
| High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOP Logic Function = Shift Register Number of Stages = 8 Logic Family... | |
| High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family... | |
| High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = X1QFN Logic Function = Shift Register Number of Stages = 8 Logic Family... | |
| High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift... | |
| High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = SOIC W Logic Function = Driver,... | |
| Logic,74VHC,8bit Ser/Par Out Shift Regst - Standard Logic - Counters & Shift Registers | |
| Logic,C-MOS,74VHC,TC 74VHC164FT - Standard Logic - Counters & Shift Registers | |
| Logic,C-MOS,74VHC,TC 74VHC165F - Standard Logic - Counters & Shift Registers | |
| Logic,TC74VHC,Para/S eri Shift Reg.,US16 - Standard Logic - Counters & Shift Registers | |
| Logic,TC74VHC,Shift Regstr/Latch,US16 - Standard Logic - Counters & Shift Registers | |
| Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family =... | |
| Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family =... | |
| Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = PDIP Number of Stages = 8 Logic Family = 74LV Mounting Type = Through... | |
| Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = QFN Logic Function = Shift Register Number of Stages = 8 Logic Family =... | |
| Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family =... | |
| Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family =... | |
| Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = QFN Logic Function = Shift Register Number of Stages =... | |
| Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages =... | |
| MC14014BDR2G, LOG CMOS SHIFT REG 8BIT - Standard Logic - Counters & Shift Registers | |
| MC14014BDR2G, LOG CMOS SHIFT REG 8BIT - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable. | |
| MC14015BDG, LOG CMOS SHIFT REG 4BIT - Standard Logic - Counters & Shift Registers | |
| MC14015BDG, LOG CMOS SHIFT REG 4BIT - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable. | |
| MC14021BDG, LOG CMOS SHIFT REG 8BIT - Standard Logic - Counters & Shift Registers | |
| MC14021BDG, LOG CMOS SHIFT REG 8BIT - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable. | |
| MC14517BDWR2G, LOG CMOS SHIFT REG 64BIT - Standard Logic - Counters & Shift Registers | |
| MC14517BDWR2G, LOG CMOS SHIFT REG 64BIT - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable. | |
| MC14557BDWG, LOG CMOS SHIFT REG 1-64BT - Standard Logic - Counters & Shift Registers | |
| MC14557BDWG, LOG CMOS SHIFT REG 1-64BT - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable. | |
| MC14569BDWG, LOG CMOS COUNTER DUAL - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable. | |
| Power logic 8b shift register,TPIC6595N - Standard Logic - Counters & Shift Registers | |
| Power logic 8b shift register,TPIC6595N - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable. | |
| Process: CMOS. Mains voltage: 2 to 5.5 V Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = AC Mounting Type = Through... | |
| Process: CMOS. Mains voltage: 2 to 5.5 V Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = AC Mounting Type = Surface... | |
| Process: CMOS. Mains voltage: 2 to 5.5V Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = 74AHC Mounting Type = Through Hole... | |
| Process: CMOS. Mains voltage: 2 to 5.5V Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = AHC Mounting Type = Surface Mount... | |
| Process: CMOS. Mains voltage: 2 to 5.5V Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = AHC Mounting Type = Surface Mount... | |
| Shift Reg Single 8-Bit Serial 20p PDIP - Standard Logic - Counters & Shift Registers | |
| Shift Reg Single 8-Bit Serial 20p PDIP - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable. | |
| Shift Reg Single 8-Bit Serial to Para - Standard Logic - Counters & Shift Registers | |
| Shift Reg Single 8-Bit Serial to Para - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable. | |
| Shift Register 8-Bit 3-State SOIC16 - Standard Logic - Counters & Shift Registers | |
| Shift Register 8-Bit 3-State SOIC16 - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable. | |
| Shift Register 8-Bit 3-State TSSOP16 - Standard Logic - Counters & Shift Registers | |
| Shift Register 8-Bit 3-State TSSOP16 - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable. | |
| Shift Register 8-Bit Serial/Parallel - Standard Logic - Counters & Shift Registers | |
| Shift Register 8-Bit Serial/Parallel - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable. | |
| Shift Register 8-Bit TSSOP16 - Standard Logic - Counters & Shift Registers | |
| Shift Register 8-Bit TSSOP16 - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable. | |
| Shift Register 9-Bit QFN32 - Standard Logic - Counters & Shift Registers | |
| Shift Register 9-Bit QFN32 - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable. | |
| Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers | |
| Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable. | |
| Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable. | |
| Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible... | |
| Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = PDIP Logic Function = Shift Register Number of Stages = 4 Logic... | |
| Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = PDIP Logic Function = Shift Register Number of Stages = 64 Logic... | |
| Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic... | |
| Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = SOIC Logic Function = Shift Register Number of Stages = 4 Logic... | |
| Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic... | |
| Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = TSSOP Logic Function = Shift Register Number of Stages = 4 Logic... | |
| Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = TSSOP Logic Function = Shift Register Number of Stages = 64 Logic... | |
| Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to... | |
| Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate... | |
| Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps... | |
| The 74AHC are an advanced high-speed series of CMOS devices from Diodes Inc. Suitable for general purpose, the logic ICs are compatible with a wide variety of applications. The Diodes... | |
| The 74HC family by DiodesZetex is made up of high-speed logic devices that use CMOS circuitry. It is a series of general purpose logics ICs with low power consumption. A... | |
| The 74HCT are a high-speed series of CMOS devices from DiodesZetex. Suitable for general purpose, the logic ICs are pin compatible with low power Schottky (LSTTL). They also benefit from... |