Microchip Technology, Inc. Microcontrollers AT91RM9200-QU-002

Description
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 208-PQFP (28x28)
Request a Quote Datasheet
Description
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 208-PQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91RM9200-QU-002-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91RM9200-QU-002-ND
Microcontrollers AT91RM9200-QU-002-ND
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 208-PQFP (28x28)

ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 208-PQFP (28x28)

Buy Now Datasheet
Microcontrollers - 1278170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278170P
Microcontrollers 1278170P
MCU 32-bit 91R ARM920T RISC 128KB ROM

MCU 32-bit 91R ARM920T RISC 128KB ROM

Supplier's Site
Microcontrollers - 1278170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278170
Microcontrollers 1278170
MCU 32-bit 91R ARM920T RISC 128KB ROM

MCU 32-bit 91R ARM920T RISC 128KB ROM

Supplier's Site
Embedded - Embedded - Microcontrollers - AT91RM9200-QU-002 - 085679-AT91RM9200-QU-002 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91RM9200-QU-002
085679-AT91RM9200-QU-002
Embedded - Embedded - Microcontrollers - AT91RM9200-QU-002 085679-AT91RM9200-QU-002
Manufacturer: Microchip Technology Win Source Part Number: 085679-AT91RM9200-QU -002 Packaging: Tray Core Processor: ARM9 Number of I/O: 122 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Family Name: AT91RM9200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Alternative Parts (Cross-Reference): AT91RM9200-QI; AT91RM9200-QI-002; AT91RM9200-CI-002; Introduction Date: July 11, 2005 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 24

Manufacturer: Microchip Technology
Win Source Part Number: 085679-AT91RM9200-QU-002
Packaging: Tray
Core Processor: ARM9
Number of I/O: 122
Program Memory Size: 128KB (128K x 8)
Program Memory Type: ROM
Family Name: AT91RM9200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-PQFP (28x28)
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 48K x 8
Alternative Parts (Cross-Reference): AT91RM9200-QI; AT91RM9200-QI-002; AT91RM9200-CI-002;
Introduction Date: July 11, 2005
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 24

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-AT91RM9200-QU-002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-AT91RM9200-QU-002
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-AT91RM9200-QU-002
IC MCU 32BIT 128KB ROM 208PQFP Product overview: AT91RM9200-QU-002 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91RM9200-QU-00 2 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB ROM 208PQFP Product overview: AT91RM9200-QU-002 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91RM9200-QU-002 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - AT91RM9200-QU-002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91RM9200-QU-002
Microcontrollers AT91RM9200-QU-002
ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 208-PQFP (28x28)

ARM920T AT91 Microcontroller IC 16/32-Bit 180MHz 128KB (128K x 8) ROM 208-PQFP (28x28)

Buy Now Datasheet
Microcontrollers - AT91RM9200-QU-002 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91RM9200-QU-002
Microcontrollers AT91RM9200-QU-002
IC MCU 32BIT 128KB ROM 208PQFP

IC MCU 32BIT 128KB ROM 208PQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - AT91RM9200-QU-002 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91RM9200-QU-002
Embedded - Microcontrollers AT91RM9200-QU-002
IC MCU 32BIT 128KB ROM 208PQFP

IC MCU 32BIT 128KB ROM 208PQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91RM9200-QU-002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91RM9200-QU-002
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91RM9200-QU-002
IC MCU 32BIT 128KB ROM 208PQFP

IC MCU 32BIT 128KB ROM 208PQFP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91RM9200-QU-002-ND 1278170P 1278170 085679-AT91RM9200-QU-002 685-AT91RM9200-QU-002 AT91RM9200-QU-002 AT91RM9200-QU-002 AT91RM9200-QU-002 AT91RM9200-QU-002
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - AT91RM9200-QU-002 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 48 KB 16 KB 128 KB 48 KB 48 KB 48 KB 48 KB
ROM 128 KB 128 KB 128 KB
ROM Type ROM ROM; ROM ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 8945137804 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers