Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA644PA-AU ATMEGA644PA-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010436-ATMEGA644PA-A U Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Family Name: ATmega644PA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): ATmega644PA-AUR; ATMEGA644PA-ANR; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010436-ATMEGA644PA-A U Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Family Name: ATmega644PA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): ATmega644PA-AUR; ATMEGA644PA-ANR; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA644PA-AU - 010436-ATMEGA644PA-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA644PA-AU
010436-ATMEGA644PA-AU
Embedded - Embedded - Microcontrollers - ATMEGA644PA-AU 010436-ATMEGA644PA-AU
Manufacturer: Microchip Technology Win Source Part Number: 010436-ATMEGA644PA-A U Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Family Name: ATmega644PA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): ATmega644PA-AUR; ATMEGA644PA-ANR; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 010436-ATMEGA644PA-AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Family Name: ATmega644PA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): ATmega644PA-AUR; ATMEGA644PA-ANR;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals

Buy Now Datasheet
Microcontrollers - ATMEGA644PA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA644PA-AU-ND
Microcontrollers ATMEGA644PA-AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1310323P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310323P
Microcontrollers 1310323P
MCU 8Bit ATmega AVR 64KB Flash TQFP44

MCU 8Bit ATmega AVR 64KB Flash TQFP44

Supplier's Site
Microcontrollers - 1310323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310323
Microcontrollers 1310323
MCU 8Bit ATmega AVR 64KB Flash TQFP44

MCU 8Bit ATmega AVR 64KB Flash TQFP44

Supplier's Site
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ATMEGA644PA-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ATMEGA644PA-AU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ATMEGA644PA-AU
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: ATMEGA644PA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644PA-AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: ATMEGA644PA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA644PA-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA644PA-AU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA644PA-AU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA644PA-AU
64KB 1.8V~5.5V AVR 4KB 20MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 1.8V~5.5V AVR 4KB 20MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip - 68T3119 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip
68T3119
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip 68T3119
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega64 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega64 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA644PA-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA644PA-AU
Microcontrollers ATMEGA644PA-AU
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA644PA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA644PA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA644PA-AU
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA644PA-AU
8-bit Microcontrollers - MCU ATMEGA644PA-AU
8-bit Microcontrollers - MCU 64K Flash 2K EEPROM 4K SRAM 32 IO Pins

8-bit Microcontrollers - MCU 64K Flash 2K EEPROM 4K SRAM 32 IO Pins

Buy Now Datasheet
Microcontrollers - ATMEGA644PA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA644PA-AU
Microcontrollers ATMEGA644PA-AU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA644PA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA644PA-AU
Microcontrollers ATMEGA644PA-AU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA644PA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA644PA-AU
Embedded - Microcontrollers ATMEGA644PA-AU
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010436-ATMEGA644PA-AU ATMEGA644PA-AU-ND 1310323P 1310323 685-ATMEGA644PA-AU ATMEGA644PA-AU 68T3119 ATMEGA644PA-AU ATMEGA644PA-AU ATMEGA644PA-AU ATMEGA644PA-AU ATMEGA644PA-AU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA644PA-AU Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCABXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details