Manufacturer: Atmel
Win Source Part Number: 1148774-AT89C5131A-S
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Microcontroller, 8-Bit, FLASH, 8051 CPU, 48MHz, CMOS, PQCC52
IC MCU 8BIT 32KB FLASH 52PLCC Product overview: AT89C5131A-S3SUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5131A-S3SUM
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 52-PLCC (19.15x19.15)
IC MCU 8BIT 32KB FLASH 52PLCC
IC MCU 8BIT 32KB FLASH 52PLCC
8-bit Microcontrollers - MCU 32K Flash USB Ind 5V
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 52-PLCC (19.15x19.15)
AT89xx Series 32 KB Flash 1.25 KB SRAM 48 MHz 8-Bit Microcontroller - PLCC-52
IC MCU 8BIT 32KB FLASH 52PLCC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148774-AT89C5131A-S3SUM | AT89C5131A-S3SUM | 685-AT89C5131A-S3SUM | AT89C5131A-S3SUM-ND | AT89C5131A-S3SUM | AT89C5131A-S3SUM | AT89C5131A-S3SUM | AT89C5131A-S3SUM | 536-AT89C5131A-S3SUM | AT89C5131A-S3SUM |
| Product Name | Embedded - Embedded - Microcontrollers - AT89C5131A-S3SUM | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | AT89xx Series 32 KB Flash 1.25 KB SRAM 48 MHz 8-Bit Microcontroller - PLCC-52 | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| ROM Type | Flash | Flash | Flash; FLASH | Flash | Flash; FLASH | |||||
| Package Type | PLCC; Other; PLCC52 | Other; Tube | Other; 52-LCC (J-Lead) | Other; 52-LCC (J-Lead) | Other; 52-LCC (J-Lead) | Other; 52-LCC (J-Lead) | LCCC; Other; 52-LCC (J-Lead) | |||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz |