RS Components, Ltd. Datasheets for Liquid Level Floats
Liquid level floats, sometimes known as float balls, are spherical, cylindrical and similarly-shaped objects - made from either rigid or non-rigid material - that are engineered for buoyancy in water and other liquids. They are used for surface demarcation, level measurement, flow control, cable support, and to block UV light. They may also be designed for integration with valve, switch or fluid-instrument mechanical assemblies, to control or monitor liquid levels and tank volumes.
Liquid Level Floats: Learn more
| Product Name | Notes |
|---|---|
| 10in plastic float,9/16in BSW thread - Valves & Taps - Tank & Cistern Floats | |
| 4 1/2in plastic float,5/16in BSW thread - Valves & Taps - Tank & Cistern Floats | |
| 5in plastic float,5/16in BSW thread - Valves & Taps - Tank & Cistern Floats | |
| 6in plastic float,7/16in BSW thread - Valves & Taps - Tank & Cistern Floats |