AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
Manufacturer: Atmel
Win Source Part Number: 1149344-ATMEGA168A-A
Family Name: ATMEGA168A
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): S908EY8AG2CFJE; ATmega168A-MUR; ATmega168A-CCU;
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Computers & Computer Peripherals
IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168A-AU can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes
8-bit Microcontrollers - MCU AVR 16KB FL 512B EE 1KB SRAM-20MHz
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 16KB FLASH 32TQFP
IC MCU 8BIT 16KB FLASH 32TQFP
IC MCU 8BIT 16KB FLASH 32TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA168A-AU-ND | 1149344-ATMEGA168A-AU | 685-ATMEGA168A-AU | 68T2699 | ATMEGA168A-AU | ATMEGA168A-AU | ATMEGA168A-AU | ATMEGA168A-AU | ATMEGA168A-AU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA168A-AU | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 16 KB | 0.5120 KB |