RS Components, Ltd. Datasheets for Silicone Adhesives and Sealants
Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600° F), but lack the strength of other epoxy or acrylic resins.
Silicone Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| 1127070 | |
| Acc Silicones 740010635 Sealant | |
| Acc Silicones 740010640 Sealant | |
| Acc Silicones 740010645 Sealant | |
| Acc Silicones 740010650 Sealant | |
| Acc Silicones 740010655 Sealant | |
| Acc Silicones 740010665 Sealant | |
| Acc Silicones 740010670 Sealant | |
| Acc Silicones 740010685 Sealant | |
| Acc Silicones 740010690 Sealant | |
| Acc Silicones 740010695 Sealant | |
| Bostik 91360 Sealant | |
| Bostik 91361 Sealant | |
| Bostik 91363 Sealant | |
| Dow Corning 3307271 Sealant | |
| Dow Corning 4068751 Sealant | |
| Dow Corning 6011086 Silicone Sealant | |
| Dow Corning 6011087 Sealant | |
| Dow Corning 6011088 Sealant | |
| Evo-Stik 483224 Sealant | |
| Evo-Stik 483323 Sealant | |
| Evo-Stik 483422 Sealant | |
| Evo-Stik 483439 Sealant | |
| Geocel 6011030 Sealant | |
| Gorilla all conditions sealant clear 295 | |
| Gorilla all conditions sealant white 295 | |
| Konform silicone coating 400ml | |
| Loctite 5367, 310ML Silicone Sealant | |
| Loctite 595 Clear Silic RTV 100ml Tube | |
| Loctite Loctite SI 5130 Silicone Sealant | |
| Loctite LOCTITE® SI 5368 Sealant | |
| MG Silicone Conformal coating 340g | |
| MG silicone conformal coating 422B 1L | |
| RCS Rapid cure sealant 310ml | |
| RS PRO 2974304 Sealant | |
| Silicone modified conformal coating |