RS Components, Ltd. Datasheets for Shackles
Shackles are U-shaped pieces of metal secured with a pin or bolt across the opening, or hinged metal loops that are secured with a quick-release locking mechanism.
Shackles: Learn more
| Product Name | Notes |
|---|---|
| Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 1.5t Shackle Diameter = 11.2mm... | |
| Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 1t Shackle Diameter = 9.65mm... | |
| Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 2t Shackle Diameter = 12.7mm... | |
| Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 3.25t Shackle Diameter = 16mm... | |
| Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 4.75t Shackle Diameter = 19.1mm... | |
| Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 6.5t Shackle Diameter = 22.4mm... | |
| Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.5t Shackle Diameter =... | |
| Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.75t Shackle Diameter =... | |
| Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 1t Shackle Diameter =... | |
| Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 2t Shackle Diameter =... | |
| Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 3.25t Shackle Diameter =... | |
| Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 4.75t Shackle Diameter =... | |
| High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type... | |
| High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Zinc Plated Steel Shackle Type = D-Shackle Pin... | |
| RS Pro galvanised steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material... | |
| RS Pro Powertex steel dee shackles with safety pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Powertex steel dee shackles... | |
| RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel... | |
| RS Pro Powertex steel large dee shackles for high loads. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Steel Shackle... | |
| RS Pro Shackle Anchor Bow-Safety Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many... | |
| RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many... | |
| RS Pro stainless steel Dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires or securing loads. Not suitable for lifting applications. Material... | |
| Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel Shackle Type = Bow Shackle Pin Type =... | |
| Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 0.05t Shackle... | |
| Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 0.15t Shackle... | |
| Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 0.25t Shackle... | |
| Stainless steel shackles with screw pin, for securing loads or plant. Material = Stainless Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 0.75t Shackle... | |
| Zinc plated steel. Sizes are Link dia x Internal width x O/A length Material = Steel Shackle Type = D-Shackle Pin Type = Screw Pin Shackle Diameter = 5mm Jaw... | |
| Zinc plated steel. Sizes are Link dia x Internal width x O/A length Material = Steel Shackle Type = D-Shackle Pin Type = Screw Pin Shackle Diameter = 6mm Jaw... | |
| Zinc plated steel. Sizes are Link dia x Internal width x O/A length Material = Steel Shackle Type = D-Shackle Pin Type = Screw Pin Shackle Diameter = 8mm Jaw... |