Manufacturer: Atmel
Win Source Part Number: 1149373-ATMEGA2561V-
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals
IC MCU 8BIT 256KB FLASH 64TQFP Product overview: ATMEGA2561V-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA2561V-8AU can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
8 bit Microcontroller, AVR 256K FLASH
8 bit Microcontroller, AVR 256K FLASH
8-bit Microcontrollers - MCU 256kB Flash 4kB EEPROM 54 I/O Pins
IC MCU 8BIT 256KB FLASH 64TQFP
MCU 8-bit ATmega AVR RISC 256KB Flash 2.5V/3.3V/5V 64-Pin TQFP
IC MCU 8BIT 256KB FLASH 64TQFP
IC MCU 8BIT 256KB FLASH 64TQFP
IC MCU 8BIT 256KB FLASH 64TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, TQFP-64; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:256KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149373-ATMEGA2561V-8AU | 685-ATMEGA2561V-8AU | ATMEGA2561V-8AU-ND | 1278288P | 1278288 | ATMEGA2561V-8AU | ATMEGA2561V-8AU | 536-ATMEGA2561V-8AU | ATMEGA2561V-8AU | ATMEGA2561V-8AU | ATMEGA2561V-8AU | 68T2796 |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA2561V-8AU | 8-bit 8BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | MCU 8-bit ATmega AVR RISC 256KB Flash 2.5V/3.3V/5V 64-Pin TQFP | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-64; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Operating Range | Industrial; Used in Industrial, Computers & Computer Peripherals | |||||||||||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||||
| ROM | 4 KB | 256 KB | 256 KB |