AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
IC MCU 8BIT 32KB FLASH 44VQFN Product overview: ATMEGA32A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32A-MU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149404-ATMEGA32A-MU
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATMEGA32A-AU; ATMEGA324P-15AT; ATmega32A-MU; ATmega32A-PU;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
8-bit Microcontrollers - MCU 32KB In-system Flash 2.7V - 5.5V
IC MCU 8BIT 32KB FLASH 44VQFN
IC MCU 8BIT 32KB FLASH 44VQFN
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
IC MCU 8BIT 32KB FLASH 44VQFN
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, QFN-44; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA32A-MU-ND | 685-ATMEGA32A-MU | 1149404-ATMEGA32A-MU | ATMEGA32A-MU | ATMEGA32A-MU | ATMEGA32A-MU | ATMEGA32A-MU | ATMEGA32A-MU | 68T2813 |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA32A-MU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Qfn-44; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 32 KB | 1.02 KB |