RS Components, Ltd. Datasheets for Gas Discharge Tubes (GDT)

Gas discharge tubes (GDT) or gas tube arrestors (GTA) provide protection against voltage and current surges in electronic and electrical equipment. They include spark gaps, simple devices with two or three conducting electrodes separated by a gap filled with a gas such as air.
Gas Discharge Tubes (GDT): Learn more

Product Name Notes
2 electrode surge arrestor
2 Pole 150V Gas Arrestor, 5kA/5A
2 Pole 230V Gas Arrestor, 5kA/5A
2 Pole 230V Gas Arrestor,GDT, 2.5kA/2.5A
2 Pole 350V Gas Arrestor,GDT, 20kA/20A
2 Pole 90V Gas Arrestor,GDT, 20kA/20A
2 Pole 90V Gas Arrestor,GDT, 5kA/5A
2 Pole Axial GDT 400V 10kA B2045
2 Pole Axial GDT 470V 20kA B2049
2 Pole Axial GDT 600V 20kA B2049
2 Pole Axial GDT 90V 20kA B2049
2 Pole GDT 1KA SL
2 Pole GDT 2600V 2.5KA CG
2 Pole GDT 2800V 2.5KA CG
2 Pole GDT 31.5V 10KA CG
2 Pole GDT 95V 10KA CG
2-electrode mini GDT 90V
3 Pole 90V Gas Arrestor,GDT, 10kA/10A
3 Pole Radial GDT 90V 5kA 2056
3 Pole SMT GDT 75V 5kA 2053
Bourns 2027-23-BLF Gas Discharge Tube
Bourns 2049-07-BLF Gas Discharge Tube
Bourns 2049-25-BLF Gas Discharge Tube
Bourns 2057-07-BLF Gas Discharge Tube
Bourns 2057-12-BLF Gas Discharge Tube
Bourns 2089-120-BLF Gas Discharge Tube
Bourns 2089-360-BLF Gas Discharge Tube
Bourns 2095-140-BLF Gas Discharge Tube
Bourns 2095-160-BLF Gas Discharge Tube
Bourns 2095-400-BLF Gas Discharge Tube
Bourns SA2-6300-CLT-STD
Design Kit Next-Generation GDT25
EPCOS B88069X1630T602 Gas Discharge Tube
EPCOS B88069X4640C102 Gas Discharge Tube
Flat GDT Horizontal THT 90V
Gas Capsule,Lightning protector, 230V
Gas discharge tube 90V
Gas Discharge Tube A80-A600X
Gas Discharge Tube S30-90X
GAS DISCHARGE TUBE
Gas-filled surge arrester CN-UB-G1
GDT 2029 2E 8mm 20kA 90V
GDT Ceramic-Metal Package1pF
GDT N81-A600X
GDT SMD A80-C90XSMD
Leaded GDT A81-A600X
Leaded GDT EC600X
Leaded GDT EC75X
Leaded GDT ES260XP
Leaded GDT ES300XP
Leaded GDT N81-A90X
Leaded GDT T23-A230X
Littelfuse GTCA28-421M-R05
MINI TRIGARD SURFACE MOUNT GDT
Miniature 2 pole gas discharge tube 185V
MITSUBISHI MATERIALS DSA-302MA-05(UL)
Next-Generation GDT 5mm 110V
Next-Generation GDT 5mm 150V, T & R
Next-Generation GDT 5mm 150V
Next-Generation GDT 5mm 230V
Next-Generation GDT 5mm 250V
Next-Generation GDT 5mm 350V
Next-Generation GDT 5mm 400V
Next-Generation GDT 5mm 420V, T & R
Next-Generation GDT 5mm 470V, T & R
Next-Generation GDT 5mm 600V
Next-Generation GDT 5mm 75V
Next-Generation GDT 5mm 90V
Radial 3E GDT 8 dia x 10mm 20kA 90V
SUBMINIATURE SPARK GAP, SURFACE MOUNT
Surge arrester A71-H25X
Surge arrester A71-H45X
Surge arrestor GDT 200A SL
SURGE ARRESTOR GDT 90V SMT
TDK B88069X2900C103 Gas Discharge Tube