Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU AT90USB647-AU

Description
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90USB647-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB647-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90USB647-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB647-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT90USB647-AU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT90USB647-AU
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90USB647-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB647-AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90USB647-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB647-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT90USB647-AU - 809752-AT90USB647-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90USB647-AU
809752-AT90USB647-AU
Embedded - Embedded - Microcontrollers - AT90USB647-AU 809752-AT90USB647-AU
Manufacturer: Microchip Technology Win Source Part Number: 809752-AT90USB647-AU Packaging: Tray Mounting Style: SMD Core Processor: AVR Speed: 16MHz Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: AT90USB647 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 809752-AT90USB647-AU
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: AT90USB647
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Microcontrollers - AT90USB647-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB647-AU-ND
Microcontrollers AT90USB647-AU-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90USB647-AU
8-bit Microcontrollers - MCU AT90USB647-AU
8-bit Microcontrollers - MCU AVR USB 64K FLSH-OTG 16MHz Ind Temp

8-bit Microcontrollers - MCU AVR USB 64K FLSH-OTG 16MHz Ind Temp

Buy Now Datasheet
Embedded - Microcontrollers - AT90USB647-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90USB647-AU
Embedded - Microcontrollers AT90USB647-AU
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90USB647-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90USB647-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90USB647-AU
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site
Microcontrollers - AT90USB647-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90USB647-AU
Microcontrollers AT90USB647-AU
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
MICROCHIP - AT90USB647-AU - MCU,8BIT, AVR, 64K FLASH,USB,64TQFP - 536-AT90USB647-AU - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - AT90USB647-AU - MCU,8BIT, AVR, 64K FLASH,USB,64TQFP
536-AT90USB647-AU
MICROCHIP - AT90USB647-AU - MCU,8BIT, AVR, 64K FLASH,USB,64TQFP 536-AT90USB647-AU
MICROCHIP - AT90USB647-AU - MCU,8BIT, AVR, 64K FLASH,USB,64TQFP

MICROCHIP - AT90USB647-AU - MCU,8BIT, AVR, 64K FLASH,USB,64TQFP

Supplier's Site
Microcontrollers - AT90USB647-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90USB647-AU
Microcontrollers AT90USB647-AU
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT90USB647-AU 809752-AT90USB647-AU AT90USB647-AU-ND AT90USB647-AU AT90USB647-AU AT90USB647-AU AT90USB647-AU 536-AT90USB647-AU AT90USB647-AU
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90USB647-AU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MICROCHIP - AT90USB647-AU - MCU,8BIT, AVR, 64K FLASH,USB,64TQFP Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 2.05 KB 2 KB 64 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers