The ATSAM4S8CA-CU is a 32-bit microcontroller based on the ARM Cortex-M4 processor, operating at a frequency of 120 MHz. It features 512 KB of Flash memory and 128 KB of SRAM, making it suitable for applications requiring moderate memory capacity. The device supports a variety of peripherals, including a 16-channel 12-bit ADC, two 12-bit DACs, and multiple communication interfaces such as USB, SPI, and I²C. Power efficiency is a key characteristic, with a dynamic mode consumption of 180 µA/MHz and a low-power back-up mode drawing only 1 µA at 1.8V. The microcontroller also includes advanced safety and security features, such as hardware code protection and a unique 128-bit ID for software confidentiality. The ATSAM4S8CA-CU is available in a 100-pin TFBGA package, which allows for flexible integration into various designs. It is compatible with other devices in the SAM4S series, facilitating easy migration within the product family. This microcontroller is suitable for a range of applications, including consumer goods, industrial control, and medical devices.
IC MCU 32BIT 512KB FLSH 100TFBGA Product overview: ATSAM4S8CA-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S8CA-CU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Manufacturer: Atmel
Win Source Part Number: 1149574-ATSAM4S8CA-C
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 512KB FLSH 100TFBGA
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 120MHZ, TFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes
ARM Microcontrollers - MCU BGA, Green, IND TEMP,MRL A
IC MCU 32BIT 512KB FLSH 100TFBGA
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
MCU, 32BIT, CORTEX-M4, 120MHZ, TFBGA-100
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM4S8CA-CU | ATSAM4S8CA-CU-ND | 1149574-ATSAM4S8CA-CU | ATSAM4S8CA-CU | 06W2062 | ATSAM4S8CA-CU | ATSAM4S8CA-CU | ATSAM4S8CA-CU | 536-ATSAM4S8CA-CU |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAM4S8CA-CU | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Tfbga-100; Product Range Microchip | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | MCU, 32BIT, CORTEX-M4, 120MHZ, TFBGA-100 |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 to 1.62 volts | 1.2 volts | |||||
| Serial Interface | I2C/I2S/SPI/UART/USART/USB | SPI; UART; USART; USB | I²C; SPI; UART; USART; USB; EBI/EMI, I2C, I2S, IrDA, MMC, SPI, UART, USART, USB |