Microchip Technology, Inc. Microcontrollers ATSAM4SA16BA-MU

Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM4SA16BA-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4SA16BA-MU-ND
Microcontrollers ATSAM4SA16BA-MU-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - 1311203P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1311203P
Microcontrollers 1311203P
MCU 32-bit SAM4S ARM Cortex M4 1024KB

MCU 32-bit SAM4S ARM Cortex M4 1024KB

Supplier's Site
Microcontrollers - 1311203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1311203
Microcontrollers 1311203
MCU 32-bit SAM4S ARM Cortex M4 1024KB

MCU 32-bit SAM4S ARM Cortex M4 1024KB

Supplier's Site
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-ATSAM4SA16BA-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAM4SA16BA-MU
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAM4SA16BA-MU
IC MCU 32BIT 1MB FLASH 64QFN Product overview: ATSAM4SA16BA-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4SA16BA-MU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 64QFN Product overview: ATSAM4SA16BA-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4SA16BA-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4SA16BA-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4SA16BA-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4SA16BA-MU
IC MCU 32BIT 1MB FLASH 64QFN

IC MCU 32BIT 1MB FLASH 64QFN

Supplier's Site
Microcontrollers - ATSAM4SA16BA-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4SA16BA-MU
Microcontrollers ATSAM4SA16BA-MU
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATSAM4SA16BA-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4SA16BA-MU
Microcontrollers ATSAM4SA16BA-MU
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

Buy Now
Mcu, 32Bit, Cortex-M4, 120Mhz, Qfn-64; Product Range Microchip - 29AH3434 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 120Mhz, Qfn-64; Product Range Microchip
29AH3434
Mcu, 32Bit, Cortex-M4, 120Mhz, Qfn-64; Product Range Microchip 29AH3434
MCU, 32BIT, CORTEX-M4, 120MHZ, QFN-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:160KB; No. of Pins:64Pins; RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 120MHZ, QFN-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:160KB; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4SA16BA-MU
ARM Microcontrollers - MCU ATSAM4SA16BA-MU
ARM Microcontrollers - MCU QFNGREENIND TEMPMRL A

ARM Microcontrollers - MCU QFNGREENIND TEMPMRL A

Buy Now
Embedded - Microcontrollers - ATSAM4SA16BA-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4SA16BA-MU
Embedded - Microcontrollers ATSAM4SA16BA-MU
IC MCU 32BIT 1MB FLASH 64QFN

IC MCU 32BIT 1MB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4SA16BA-MU-ND 1311203P 1311203 685-ATSAM4SA16BA-MU ATSAM4SA16BA-MU ATSAM4SA16BA-MU 29AH3434 ATSAM4SA16BA-MU ATSAM4SA16BA-MU
Product Name Microcontrollers Microcontrollers Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M4, 120Mhz, Qfn-64; Product Range Microchip ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 11x12b; D/A 2x12b
RAM 160 KB 160 KB 160 KB 160 KB 160 KB 160 KB
ROM 1000 KB 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Microcontrollers - A2C00053730 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details