Manufacturer: Atmel
Win Source Part Number: 1148830-AT89LP4052-2
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 4KB FLASH 20DIP Product overview: AT89LP4052-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP4052-20PU can be used for catalog matching and distributor lookup.
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-PDIP
IC MCU 8BIT 4KB FLASH 20DIP
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-PDIP
8-bit Microcontrollers - MCU SINGLE CYCLE 4K FLASH-20MHZ 2.4-5.5V
IC MCU 8BIT 4KB FLASH 20DIP
IC MCU 8BIT 4KB FLASH 20DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148830-AT89LP4052-20PU | 685-AT89LP4052-20PU | AT89LP4052-20PU-ND | AT89LP4052-20PU | AT89LP4052-20PU | AT89LP4052-20PU | AT89LP4052-20PU | AT89LP4052-20PU |
| Product Name | Embedded - Embedded - Microcontrollers - AT89LP4052-20PU | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |||
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | SPI/UART | SPI; UART; USART |