RS Components, Ltd. Datasheets for Studs
Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut.
Studs: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Diabolo rubber mounts are suitable for a variety of applications, primarily for elastic suspension and the isolation of vibration in different machinery, instrumentation, motors and enclosures. These anti-vibration mountings can... | |
| Electronic mounts available in a choice of elastomers including high damped silicone. These mounts are low frequency, high deflection and have been designed to protect low mass instruments from vibration. | |
| Female stud mount,M4 20kg comp load - Levelling & Vibration Control - Stud Mounts | |
| Female stud mount,M6 20kg comp load - Levelling & Vibration Control - Stud Mounts | |
| Female stud mount,M6 55kg comp load - Levelling & Vibration Control - Stud Mounts | |
| Female stud mount,M8 80kg comp load - Levelling & Vibration Control - Stud Mounts | |
| Fibet bobbin mount end stops are designed to be used to prevent shock and vibration through absorbtion. These mounts are available in a range of hardness to suit your application... | |
| HVAC Bobbin mounts dia. 23 x 40, M8 x 20 - Levelling & Vibration Control - Stud Mounts | |
| HVAC Bobbin mounts dia. 30 x 44, M8 x 20 - Levelling & Vibration Control - Stud Mounts | |
| Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for... | |
| Natural rubber (50Sh) bonded to metal. Highly flexible material allows energy to be absorbed. Helps to minimise the deterioration of equipment caused by shock loads. Reduces noise and vibrations. Applications:... | |
| RADIAFLEX - Levelling & Vibration Control - Stud Mounts | |
| RADIAFLEX T11 - Levelling & Vibration Control - Stud Mounts | |
| RADIAFLEX T13 - Levelling & Vibration Control - Stud Mounts | |
| RADIAFLEX T15 - Levelling & Vibration Control - Stud Mounts | |
| RADIAFLEX T4 - Levelling & Vibration Control - Stud Mounts | |
| RADIAFLEX T7 - Levelling & Vibration Control - Stud Mounts | |
| RADIAFLEX T9 - Levelling & Vibration Control - Stud Mounts | |
| RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both... | |
| RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in... | |
| RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both... | |
| RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in... | |
| RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both... | |
| RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type... | |
| RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be... | |
| Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel... | |
| Stud mount female female M10 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount female female M4 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount female female M5 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount female female M6 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount female female M8 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount male female M10 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount male female M4 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount male female M5 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount male female M8 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount male M10 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount male M4 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount male M5 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount male M6 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount male M8 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount male male M10 - Levelling & Vibration Control - Stud Mounts | |
| Stud mount male male M4 - Levelling & Vibration Control - Stud Mounts | |
| Thanks to their progressive absorption, these VP bobbin mount end stops can be used in a wide range of applications to prevent over-loading and shocks. They have been made from... | |
| These diabolo mounts are made from a natural rubber bonded to a mild steel. Natural Rubber Bonded to Metal. Radial Elasticity Much Greater Than Axial Elasticity . Works in Compression... | |
| Type DD Bobbin Mounts can be used on a wide range of applications, and are able to be used in. compression or shear. They are made from Natural Rubber in... | |
| VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses... | |
| VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses... | |
| Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 13.8daN Compression Deflection = 3mm Thread Size = M6... | |
| Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 17.7daN Compression Deflection = 4mm Thread Size = M6... | |
| Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 229.5daN Compression Deflection = 6mm Thread Size = M12... | |
| Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 26.3daN Compression Deflection = 9mm Thread Size = M10... | |
| Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 26daN Compression Deflection = 5.4mm Thread Size = M8... | |
| Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 32.4daN Compression Deflection = 1.6mm Thread Size = M6... | |
| Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 6.5daN Compression Deflection = 8mm Thread Size = M8... | |
| Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 93.2daN Compression Deflection = 4.2mm Thread Size = M10... |
| Next >> |