Microchip Technology, Inc. Microcontrollers AT89S52-24JU

Description
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89S52-24JU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S52-24JU-ND
Microcontrollers AT89S52-24JU-ND
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - 1278153P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278153P
Microcontrollers 1278153P
MCU 8K Flash ISP 256 RAM 24MHz 5V PLCC44

MCU 8K Flash ISP 256 RAM 24MHz 5V PLCC44

Supplier's Site
 - AT89S52-24JU - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PQCC44

Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PQCC44

Supplier's Site Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT89S52-24JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89S52-24JU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89S52-24JU
IC MCU 8BIT 8KB FLASH 44PLCC Product overview: AT89S52-24JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-24JU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44PLCC Product overview: AT89S52-24JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S52-24JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89S52-24JU - 090812-AT89S52-24JU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89S52-24JU
090812-AT89S52-24JU
Embedded - Embedded - Microcontrollers - AT89S52-24JU 090812-AT89S52-24JU
Manufacturer: Microchip Technology Win Source Part Number: 090812-AT89S52-24JU Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Family Name: AT89S52 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): P89C51RC2FA; P89C54BA; P89C51RB2HBA/00; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 090812-AT89S52-24JU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Family Name: AT89S52
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): P89C51RC2FA; P89C54BA; P89C51RB2HBA/00;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT89S52-24JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S52-24JU
Microcontrollers AT89S52-24JU
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89S52-24JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S52-24JU
Microcontrollers AT89S52-24JU
8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89S52-24JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89S52-24JU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89S52-24JU
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89S52-24JU
8-bit Microcontrollers - MCU AT89S52-24JU
8-bit Microcontrollers - MCU 8kB Flash 256B RAM 33MHz 4.0V-5.5V

8-bit Microcontrollers - MCU 8kB Flash 256B RAM 33MHz 4.0V-5.5V

Buy Now Datasheet
Microcontrollers - AT89S52-24JU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89S52-24JU
Microcontrollers AT89S52-24JU
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT89S52-24JU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89S52-24JU
Microcontrollers AT89S52-24JU
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89S52-24JU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89S52-24JU
Embedded - Microcontrollers AT89S52-24JU
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site Datasheet
MCU, 8BIT, 8K FLASH 24MHZ 44-PLCC PKG - 70123891 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 8BIT, 8K FLASH 24MHZ 44-PLCC PKG
70123891
MCU, 8BIT, 8K FLASH 24MHZ 44-PLCC PKG 70123891
MCU, 8BIT, 8K FLASH 24MHZ 44-PLCC PKG

MCU, 8BIT, 8K FLASH 24MHZ 44-PLCC PKG

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89S52-24JU-ND 1278153P AT89S52-24JU 685-AT89S52-24JU 090812-AT89S52-24JU AT89S52-24JU AT89S52-24JU AT89S52-24JU AT89S52-24JU AT89S52-24JU 70123891
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89S52-24JU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers MCU, 8BIT, 8K FLASH 24MHZ 44-PLCC PKG
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 8 KB
ROM Type Flash Flash Flash; FLASH Flash; FLASH EEPROM; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers