- Trained on our vast library of engineering resources.

RS Components, Ltd. 9170710

Description
The FT51 device is an 8-bit 8051-compatible microcontroller with a comprehensive set of USB and other communications interfaces. 48MHz 8051-compatible processor core with single clock cycle instruction speed. 16KB MTP program + 16KB shadow RAM memory. 8KB data SRAM. USB 2.0 Full Speed hub controller allowing cascading of multiple FT51 devices. USB 2.0 Full Speed device controller compatible with FT12 series. Supports up to 8 bi-directional endpoints with 2 x 1KB USB endpoint buffers. Max packet size is 504 bytes for USB isochronous endpoint and 64 bytes for control/bulk/interru pt endpoint. Double buffer scheme for any endpoint: increases data transfer throughput. I²C HS Master/Slave interface. SPI Master/Slave interface. 60kbps UART interface. 3Mbps UART interface. Supports DMA operation. 245 FIFO module provides a simple FIFO interface. 4 x 16-bit Timers and 32-bit Watchdog. timer. Up to 16 x GPIO. Up to 16 channel 8-bit ADC. PWM controller. USB battery charger detection. On-chip debugger. Power supply: +4.0 to +5.5Vdc. Operating temperature range: -40 to +85°C. RS Product Codes. 917-0704 FT51AQ QFN48 16 x GPIO, 16 x AIO. 917-0707 FT51AL LQFP44 15 x GPIO, 16 x AIO. 917-0701 FT51BQ QFN32 16 x GPIO, 8 x AIO. 917-0710 FT51CS SSOP28 16 x GPIO, 8 x AIO Family Name = FT51A Package Type = SSOP Mounting Type = Surface Mount Pin Count = 28 Device Core = 8051 Data Bus Width = 8bit Program Memory Size = 16 kB Maximum Frequency = 48MHz RAM Size = 8 kB USB Channels = 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9170710 - RS Components, Ltd.
Corby, Northants, United Kingdom
The FT51 device is an 8-bit 8051-compatible microcontroller with a comprehensive set of USB and other communications interfaces. 48MHz 8051-compatible processor core with single clock cycle instruction speed. 16KB MTP program + 16KB shadow RAM memory. 8KB data SRAM. USB 2.0 Full Speed hub controller allowing cascading of multiple FT51 devices. USB 2.0 Full Speed device controller compatible with FT12 series. Supports up to 8 bi-directional endpoints with 2 x 1KB USB endpoint buffers. Max packet size is 504 bytes for USB isochronous endpoint and 64 bytes for control/bulk/interru pt endpoint. Double buffer scheme for any endpoint: increases data transfer throughput. I²C HS Master/Slave interface. SPI Master/Slave interface. 60kbps UART interface. 3Mbps UART interface. Supports DMA operation. 245 FIFO module provides a simple FIFO interface. 4 x 16-bit Timers and 32-bit Watchdog. timer. Up to 16 x GPIO. Up to 16 channel 8-bit ADC. PWM controller. USB battery charger detection. On-chip debugger. Power supply: +4.0 to +5.5Vdc. Operating temperature range: -40 to +85°C. RS Product Codes. 917-0704 FT51AQ QFN48 16 x GPIO, 16 x AIO. 917-0707 FT51AL LQFP44 15 x GPIO, 16 x AIO. 917-0701 FT51BQ QFN32 16 x GPIO, 8 x AIO. 917-0710 FT51CS SSOP28 16 x GPIO, 8 x AIO Family Name = FT51A Package Type = SSOP Mounting Type = Surface Mount Pin Count = 28 Device Core = 8051 Data Bus Width = 8bit Program Memory Size = 16 kB Maximum Frequency = 48MHz RAM Size = 8 kB USB Channels = 2

The FT51 device is an 8-bit 8051-compatible microcontroller with a comprehensive set of USB and other communications interfaces.
48MHz 8051-compatible processor core with single clock cycle instruction speed. 16KB MTP program + 16KB shadow RAM memory. 8KB data SRAM. USB 2.0 Full Speed hub controller allowing cascading of multiple FT51 devices. USB 2.0 Full Speed device controller compatible with FT12 series. Supports up to 8 bi-directional endpoints with 2 x 1KB USB endpoint buffers. Max packet size is 504 bytes for USB isochronous endpoint and 64 bytes for control/bulk/interrupt endpoint. Double buffer scheme for any endpoint: increases data transfer throughput. I²C HS Master/Slave interface. SPI Master/Slave interface. 60kbps UART interface. 3Mbps UART interface. Supports DMA operation. 245 FIFO module provides a simple FIFO interface. 4 x 16-bit Timers and 32-bit Watchdog. timer. Up to 16 x GPIO. Up to 16 channel 8-bit ADC. PWM controller. USB battery charger detection. On-chip debugger. Power supply: +4.0 to +5.5Vdc. Operating temperature range: -40 to +85°C. RS Product Codes. 917-0704 FT51AQ QFN48 16 x GPIO, 16 x AIO. 917-0707 FT51AL LQFP44 15 x GPIO, 16 x AIO. 917-0701 FT51BQ QFN32 16 x GPIO, 8 x AIO. 917-0710 FT51CS SSOP28 16 x GPIO, 8 x AIO
Family Name = FT51A
Package Type = SSOP
Mounting Type = Surface Mount
Pin Count = 28
Device Core = 8051
Data Bus Width = 8bit
Program Memory Size = 16 kB
Maximum Frequency = 48MHz
RAM Size = 8 kB
USB Channels = 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Microcontrollers (MCU)
Product Number 9170710
Data Bus 8 Bit
Clock Speed 48 MHz
RAM 8 KB
Serial Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

 - 9015020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 64 to 256 KB
View Details
 - 9015008P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 64 to 256 KB
View Details
 - 283882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PDIP
Pin Count 28
View Details
 - 283898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PDIP
Pin Count 24
View Details