RS Components, Ltd. Datasheets for O-rings
O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases.
O-rings: Learn more
| Product Name | Notes |
|---|---|
| O Rings M 12 x 1.5mm | |
| O Rings M 12 x 2.0mm | |
| O Rings M 16 x 1.5mm | |
| O Rings M 16 x 2.0mm | |
| O Rings M 20 x 1.5mm | |
| O Rings M 20 x 2.0mm | |
| O Rings M 25 x 2.0mm | |
| O Rings M 32 x 2.0mm | |
| O Rings M 40 x 2.0mm | |
| O Rings M 50 x 2.0mm | |
| O-Ring - M16 - Perbunan - Pack of 20 | |
| O-Ring - M25 - Perbunan - Pack of 20 | |
| O-Ring - M32 - Perbunan - Pack of 10 | |
| O-Ring - Pg09 - Perbunan - Pack of 20 | |
| O-Ring - Pg11 - Perbunan - Pack of 20 | |
| O-Ring - Pg16 - Perbunan - Pack of 20 | |
| O-Ring - Pg21 - Perbunan - Pack of 20 | |
| O-Rings Buna-N M16x1.5mm BLK | |
| O-RINGS FOR CABLE GLANDS/METRIC | |
| O-Rings for Cable Glands/Pg | |
| Schneider Electric IMT36152 | |
| Sealing washer - M12 - Neoprene - pack o | |
| Sealing washer - M16 - Neoprene - pack o | |
| Sealing washer - M20 - Neoprene - pack o | |
| Sealing washer - M25 - Neoprene - pack o | |
| Sealing washer - M32 - Neoprene - pack o | |
| Sealing washer - Pg11 - Neoprene - pack | |
| Sealing washer - Pg13 - Neoprene - pack | |
| Sealing washer - Pg16 - Neoprene - pack | |
| Sealing washer - Pg21 - Neoprene - pack | |
| Sealing washer - Pg29 - Neoprene - pack | |
| Sealing washer - Pg36 - Neoprene - pack | |
| Sealing washer - Pg7 - Neoprene - pack o | |
| Sealing washer - Pg9 - Neoprene - pack o | |
| Washer Gasket,M25,NBR Black | |
| Washer Gasket,M32,NBR Black | |
| Washer Gasket,M40,NBR Black | |
| Washer Gasket,M50,NBR Black | |
| Washer Gasket,PG11,NBR Black | |
| Washer Gasket,PG16,NBR Black | |
| Washer Gasket,PG21,NBR Black | |
| Washer Gasket,PG9,NBR Black |