Microchip Technology, Inc. Microcontrollers AT89C2051-24SU

Description
8051 89C Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH 20-SOIC
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C2051-24SU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C2051-24SU-ND
Microcontrollers AT89C2051-24SU-ND
8051 89C Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH 20-SOIC

8051 89C Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C2051-24SU - 091653-AT89C2051-24SU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C2051-24SU
091653-AT89C2051-24SU
Embedded - Embedded - Microcontrollers - AT89C2051-24SU 091653-AT89C2051-24SU
Manufacturer: Microchip Technology Win Source Part Number: 091653-AT89C2051-24S U Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 15 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Family Name: AT89C2051 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): P87LPC767FD; P87LPC762FD; P87LPC767FD,112; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 091653-AT89C2051-24SU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 15
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Family Name: AT89C2051
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): P87LPC767FD; P87LPC762FD; P87LPC767FD,112;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-AT89C2051-24SU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-AT89C2051-24SU
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-AT89C2051-24SU
IC MCU 8BIT 2KB FLASH 20SOIC Product overview: AT89C2051-24SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C2051-24SU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 20SOIC Product overview: AT89C2051-24SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C2051-24SU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C2051-24SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C2051-24SU
Microcontrollers AT89C2051-24SU
8051 89C Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH 20-SOIC

8051 89C Microcontroller IC 8-Bit 24MHz 2KB (2K x 8) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - AT89C2051-24SU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C2051-24SU
Microcontrollers AT89C2051-24SU
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C2051-24SU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C2051-24SU
Embedded - Microcontrollers AT89C2051-24SU
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C2051-24SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C2051-24SU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C2051-24SU
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C2051-24SU
8-bit Microcontrollers - MCU AT89C2051-24SU
8-bit Microcontrollers - MCU 20 PINS UART 2K FLASH-24MHZ 4-5.5V

8-bit Microcontrollers - MCU 20 PINS UART 2K FLASH-24MHZ 4-5.5V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C2051-24SU-ND 091653-AT89C2051-24SU 685-AT89C2051-24SU AT89C2051-24SU AT89C2051-24SU AT89C2051-24SU AT89C2051-24SU AT89C2051-24SU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89C2051-24SU 8-bit 8BIT 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.1280 KB 2 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 2 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details