Atmel Corporation Embedded - Embedded - Microcontrollers - AT89C55WD-24AU AT89C55WD-24AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019739-AT89C55WD-24 AU Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Family Name: AT89C55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): P89C51RC2FBD/01,55; P89C51RC2FBD/01; P89C51RC2FBD/01,557; P89C51RC2BBD/01,557; Introduction Date: October 09, 1996 ECCN: 3A991.a.2 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019739-AT89C55WD-24 AU Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Family Name: AT89C55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): P89C51RC2FBD/01,55; P89C51RC2FBD/01; P89C51RC2FBD/01,557; P89C51RC2BBD/01,557; Introduction Date: October 09, 1996 ECCN: 3A991.a.2 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C55WD-24AU - 1019739-AT89C55WD-24AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C55WD-24AU
1019739-AT89C55WD-24AU
Embedded - Embedded - Microcontrollers - AT89C55WD-24AU 1019739-AT89C55WD-24AU
Manufacturer: Microchip Technology Win Source Part Number: 1019739-AT89C55WD-24 AU Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Family Name: AT89C55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): P89C51RC2FBD/01,55; P89C51RC2FBD/01; P89C51RC2FBD/01,557; P89C51RC2BBD/01,557; Introduction Date: October 09, 1996 ECCN: 3A991.a.2 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019739-AT89C55WD-24AU
Packaging: Tray
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
Family Name: AT89C55
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): P89C51RC2FBD/01,55; P89C51RC2FBD/01; P89C51RC2FBD/01,557; P89C51RC2BBD/01,557;
Introduction Date: October 09, 1996
ECCN: 3A991.a.2
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT89C55WD-24AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C55WD-24AU-ND
Microcontrollers AT89C55WD-24AU-ND
8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-TQFP (10x10)

8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 20KB Embedded Microcontroller MCU - 685-AT89C55WD-24AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 20KB Embedded Microcontroller MCU
685-AT89C55WD-24AU
8-bit 8BIT 20KB Embedded Microcontroller MCU 685-AT89C55WD-24AU
IC MCU 8BIT 20KB FLASH 44TQFP Product overview: AT89C55WD-24AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C55WD-24AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 20KB FLASH 44TQFP Product overview: AT89C55WD-24AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C55WD-24AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AT89C55WD-24AU - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 80C51 CPU, 24MHz, CMOS, PQFP44

Microcontroller, 8-Bit, FLASH, 80C51 CPU, 24MHz, CMOS, PQFP44

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Tqfp-44; Product Range Microchip - 68T4960 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Tqfp-44; Product Range Microchip
68T4960
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Tqfp-44; Product Range Microchip 68T4960
MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, TQFP-44; Product Range:8051 Family AT89C55 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:20KB; RAM Memory Size:256Byte; No. of Pins:44Pins; MCU Case Style:TQFP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, TQFP-44; Product Range:8051 Family AT89C55 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:20KB; RAM Memory Size:256Byte; No. of Pins:44Pins; MCU Case Style:TQFP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C55WD-24AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C55WD-24AU
Embedded - Microcontrollers AT89C55WD-24AU
IC MCU 8BIT 20KB FLASH 44TQFP

IC MCU 8BIT 20KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C55WD-24AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C55WD-24AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C55WD-24AU
IC MCU 8BIT 20KB FLASH 44TQFP

IC MCU 8BIT 20KB FLASH 44TQFP

Supplier's Site
Microcontrollers - AT89C55WD-24AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C55WD-24AU
Microcontrollers AT89C55WD-24AU
8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-TQFP (10x10)

8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C55WD-24AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C55WD-24AU
Microcontrollers AT89C55WD-24AU
8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-TQFP (10x10)

8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C55WD-24AU
8-bit Microcontrollers - MCU AT89C55WD-24AU
8-bit Microcontrollers - MCU 20K FLASH - 24MHZ

8-bit Microcontrollers - MCU 20K FLASH - 24MHZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1019739-AT89C55WD-24AU AT89C55WD-24AU-ND 685-AT89C55WD-24AU AT89C55WD-24AU 68T4960 AT89C55WD-24AU AT89C55WD-24AU AT89C55WD-24AU AT89C55WD-24AU
Product Name Embedded - Embedded - Microcontrollers - AT89C55WD-24AU Microcontrollers 8-bit 8BIT 20KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Tqfp-44; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 20 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type Flash; FLASH Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7072AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details