Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY13-20SU ATTINY13-20SU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY13-20SU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDSO8

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDSO8

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY13-20SU - 010471-ATTINY13-20SU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY13-20SU
010471-ATTINY13-20SU
Embedded - Embedded - Microcontrollers - ATTINY13-20SU 010471-ATTINY13-20SU
Manufacturer: Microchip Technology Win Source Part Number: 010471-ATTINY13-20SU Packaging: Reel - TR Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 010471-ATTINY13-20SU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals

Buy Now Datasheet
Microcontrollers - ATTINY13-20SU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13-20SU-ND
Microcontrollers ATTINY13-20SU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 1330949P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1330949P
Microcontrollers 1330949P
Microcontroller AVR, 1KB FLASH, 64B EE

Microcontroller AVR, 1KB FLASH, 64B EE

Supplier's Site
Microcontrollers - 1330949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1330949
Microcontrollers 1330949
Microcontroller AVR, 1KB FLASH, 64B EE

Microcontroller AVR, 1KB FLASH, 64B EE

Supplier's Site
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-ATTINY13-20SU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-ATTINY13-20SU
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-ATTINY13-20SU
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13-20SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13-20SU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13-20SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13-20SU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY13-20SU
8-bit Microcontrollers - MCU ATTINY13-20SU
8-bit Microcontrollers - MCU 1kB Flash 0.064kB EEPROM 6 I/O Pins

8-bit Microcontrollers - MCU 1kB Flash 0.064kB EEPROM 6 I/O Pins

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY13-20SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY13-20SU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY13-20SU
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site
Microcontrollers - ATTINY13-20SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY13-20SU
Microcontrollers ATTINY13-20SU
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - ATTINY13-20SU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY13-20SU
Microcontrollers ATTINY13-20SU
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATTINY13-20SU
Embedded - Microcontrollers ATTINY13-20SU
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Soic-8; Product Range Microchip - 68T3493 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Soic-8; Product Range Microchip
68T3493
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Soic-8; Product Range Microchip 68T3493
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, SOIC-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, SOIC-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY13-20SU 010471-ATTINY13-20SU ATTINY13-20SU-ND 1330949P 1330949 685-ATTINY13-20SU ATTINY13-20SU ATTINY13-20SU ATTINY13-20SU ATTINY13-20SU ATTINY13-20SU 68T3493
Product Name Embedded - Embedded - Microcontrollers - ATTINY13-20SU Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 1KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Soic-8; Product Range Microchip
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Package Type SOIC; Other; SOIC8 SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Other; SOIC SOIC; Other; Eiaj soic Other; Tube Other; 8-SOIC (0.209\", 5.30mm Width) SOIC; Other; 8-SOIC (0.209\", 5.30mm Width) SOIC; Other; 8-SOIC (0.209", 5.30mm Width) SOIC; Other; SOIC
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers