Atmel Corporation Microcontrollers AT32UC3A3256-ALUT

Description
MCU, AVR32, 256KB Flash, 144LQFP
Request a Quote Datasheet
Description
MCU, AVR32, 256KB Flash, 144LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1276580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276580
Microcontrollers 1276580
MCU, AVR32, 256KB Flash, 144LQFP

MCU, AVR32, 256KB Flash, 144LQFP

Supplier's Site
Microcontrollers - 1276580P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276580P
Microcontrollers 1276580P
MCU, AVR32, 256KB Flash, 144LQFP

MCU, AVR32, 256KB Flash, 144LQFP

Supplier's Site
Microcontrollers - 1704270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1704270
Microcontrollers 1704270
MCU, AVR32, 256KB Flash, 144LQFP

MCU, AVR32, 256KB Flash, 144LQFP

Supplier's Site
Embedded - Embedded - Microcontrollers - AT32UC3A3256-ALUT - 1148391-AT32UC3A3256-ALUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A3256-ALUT
1148391-AT32UC3A3256-ALUT
Embedded - Embedded - Microcontrollers - AT32UC3A3256-ALUT 1148391-AT32UC3A3256-ALUT
Manufacturer: Atmel Win Source Part Number: 1148391-AT32UC3A3256 -ALUT Family Name: AT32UC3A3256 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): RM48L750DPGET; RM48L550DPGET; RM48L940DPGET; RM48L730DPGET; Introduction Date: March 27, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148391-AT32UC3A3256-ALUT
Family Name: AT32UC3A3256
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): RM48L750DPGET; RM48L550DPGET; RM48L940DPGET; RM48L730DPGET;
Introduction Date: March 27, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - AT32UC3A3256-ALUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A3256-ALUT-ND
Microcontrollers AT32UC3A3256-ALUT-ND
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-AT32UC3A3256-ALUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3A3256-ALUT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3A3256-ALUT
IC MCU 32BIT 256KB FLASH 144LQFP Product overview: AT32UC3A3256-ALUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3256-ALU T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 144LQFP Product overview: AT32UC3A3256-ALUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3256-ALUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A3256-ALUT
32-bit Microcontrollers - MCU AT32UC3A3256-ALUT
32-bit Microcontrollers - MCU 256KB, 144LQFP Ind

32-bit Microcontrollers - MCU 256KB, 144LQFP Ind

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip - 68T4503 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip
68T4503
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip 68T4503
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT32UC3A3256-ALUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A3256-ALUT
Microcontrollers AT32UC3A3256-ALUT
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - AT32UC3A3256-ALUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3A3256-ALUT
Microcontrollers AT32UC3A3256-ALUT
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A3256-ALUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A3256-ALUT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A3256-ALUT
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - AT32UC3A3256-ALUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A3256-ALUT
Embedded - Microcontrollers AT32UC3A3256-ALUT
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1276580 1276580P 1148391-AT32UC3A3256-ALUT AT32UC3A3256-ALUT-ND 685-AT32UC3A3256-ALUT AT32UC3A3256-ALUT 68T4503 AT32UC3A3256-ALUT AT32UC3A3256-ALUT AT32UC3A3256-ALUT AT32UC3A3256-ALUT
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3A3256-ALUT Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
RAM 64 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 256 KB 256 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 144-LQFP Other; Tray QFP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP
Pin Count 144 144 144 144
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers