RS Components, Ltd. Datasheets for Laboratory Funnels
Laboratory funnels are used to channel liquids or fine-grained chemicals (powders) into labware with a narrow neck or opening.
Laboratory Funnels: Learn more
| Product Name | Notes |
|---|---|
| 5 polypropylene funnel set with handle | |
| AZLON FUNNEL LIGHTWEIGHT 100MM/13MM PP | |
| AZLON FUNNEL LIGHTWEIGHT 120MM/14MM PP | |
| AZLON FUNNEL LIGHTWEIGHT 150MM/17MM PP | |
| AZLON FUNNEL LIGHTWEIGHT 40MM/5MM PP | |
| AZLON FUNNEL LIGHTWEIGHT 50MM/9MM PP | |
| AZLON FUNNEL LIGHTWEIGHT 75MM/10MM PP | |
| ENTONNOIR DE VIDANGE | |
| ENTONNOIR FLEXIBLE A MEMOIRE DE FORME | |
| Funnel with flexi spout,160mm dia | |
| Funnel with grip tab,250mm dia 3.2l | |
| Garage funnel w/filter,167x260mm 4.5l | |
| Industrial HDPE funnel 100mm | |
| Industrial HDPE funnel 120mm | |
| Industrial HDPE funnel 140mm | |
| Industrial HDPE funnel 230mm | |
| Industrial HDPE funnel 245mm | |
| Industrial HDPE funnel 280mm | |
| Industrial HDPE funnel 360mm | |
| Industrial HDPE funnel 80mm | |
| Robust offset funnel,6 in | |
| Safety funnel,2in BSP female adaptor | |
| Safety funnel,2in BSP male adaptor |