Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM9G20B-CU AT91SAM9G20B-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 086182-AT91SAM9G20B- CU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 4x10b Family Name: AT91SAM9G20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 96K x 8 Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 126
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 086182-AT91SAM9G20B- CU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 4x10b Family Name: AT91SAM9G20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 96K x 8 Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9G20B-CU - 086182-AT91SAM9G20B-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9G20B-CU
086182-AT91SAM9G20B-CU
Embedded - Embedded - Microcontrollers - AT91SAM9G20B-CU 086182-AT91SAM9G20B-CU
Manufacturer: Microchip Technology Win Source Part Number: 086182-AT91SAM9G20B- CU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 4x10b Family Name: AT91SAM9G20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 96K x 8 Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 126

Manufacturer: Microchip Technology
Win Source Part Number: 086182-AT91SAM9G20B-CU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 96
Program Memory Size: 64KB (64K x 8)
Program Memory Type: ROM
Data Converters: A/D 4x10b
Family Name: AT91SAM9G20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 217-BGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 96K x 8
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 126

Buy Now Datasheet
Microcontrollers - 352135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
352135
Microcontrollers 352135
BGA,GREEN,IND TEMP,MRL B

BGA,GREEN,IND TEMP,MRL B

Supplier's Site
Microprocessors - AT91SAM9G20B-CU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AT91SAM9G20B-CU
Microprocessors AT91SAM9G20B-CU
IC MCU 32BIT 64KB ROM 217BGA

IC MCU 32BIT 64KB ROM 217BGA

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip - 68T5199 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip
68T5199
Microcontroller Mcu, 32 Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip 68T5199
MICROCONTROLLER MCU, 32 BIT, ARM9, 400MHZ, BGA-217; Product Range:SAM9 Family AT91SAM9G Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:64KB; RAM Memory Size:32KB; No. of Timers:6 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM9, 400MHZ, BGA-217; Product Range:SAM9 Family AT91SAM9G Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:400MHz; Program Memory Size:64KB; RAM Memory Size:32KB; No. of Timers:6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 086182-AT91SAM9G20B-CU 352135 AT91SAM9G20B-CU 68T5199
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9G20B-CU Microcontrollers Microprocessors Microcontroller Mcu, 32 Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32bit 32 Bit
Life Cycle Stage Active
Clock Speed 400 MHz 400 MHz 400 MHz
RAM 64 KB 32 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7745AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers