Atmel Corporation Microcontrollers AT32UC3A0512-ALUT

Description
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3A0512-ALUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A0512-ALUT-ND
Microcontrollers AT32UC3A0512-ALUT-ND
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3A0512-ALUT - 085989-AT32UC3A0512-ALUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A0512-ALUT
085989-AT32UC3A0512-ALUT
Embedded - Embedded - Microcontrollers - AT32UC3A0512-ALUT 085989-AT32UC3A0512-ALUT
Manufacturer: Microchip Technology Win Source Part Number: 085989-AT32UC3A0512- ALUT Packaging: Tray Core Processor: AVR Number of I/O: 109 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: AT32UC3A0512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): AT32UC3A0512-ALTRA; AT32UC3A0512-ALTTA; AT32UC3A0512-ALTT; AT32UC3A0512-ALTR; Introduction Date: April 03, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 085989-AT32UC3A0512-ALUT
Packaging: Tray
Core Processor: AVR
Number of I/O: 109
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: AT32UC3A0512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): AT32UC3A0512-ALTRA; AT32UC3A0512-ALTTA; AT32UC3A0512-ALTT; AT32UC3A0512-ALTR;
Introduction Date: April 03, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 1276576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276576
Microcontrollers 1276576
32bit Microcontroller, AVR32, 512K

32bit Microcontroller, AVR32, 512K

Supplier's Site
Microcontrollers - 1276576P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276576P
Microcontrollers 1276576P
32bit Microcontroller, AVR32, 512K

32bit Microcontroller, AVR32, 512K

Supplier's Site
Microcontrollers - 1704267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1704267
Microcontrollers 1704267
32bit Microcontroller, AVR32, 512K

32bit Microcontroller, AVR32, 512K

Supplier's Site
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-AT32UC3A0512-ALUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-AT32UC3A0512-ALUT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-AT32UC3A0512-ALUT
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: AT32UC3A0512-ALUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0512-ALU T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 144LQFP Product overview: AT32UC3A0512-ALUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0512-ALUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT32UC3A0512-ALUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A0512-ALUT
Embedded - Microcontrollers AT32UC3A0512-ALUT
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - AT32UC3A0512-ALUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A0512-ALUT
Microcontrollers AT32UC3A0512-ALUT
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - AT32UC3A0512-ALUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A0512-ALUT
Microcontrollers AT32UC3A0512-ALUT
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - AT32UC3A0512-ALUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3A0512-ALUT
Microcontrollers AT32UC3A0512-ALUT
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip - 68T4481 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip
68T4481
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip 68T4481
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A0512-ALUT
32-bit Microcontrollers - MCU AT32UC3A0512-ALUT
32-bit Microcontrollers - MCU 32-bit 512KB Flash

32-bit Microcontrollers - MCU 32-bit 512KB Flash

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3A0512-ALUT-ND 085989-AT32UC3A0512-ALUT 1276576 1276576P 685-AT32UC3A0512-ALUT AT32UC3A0512-ALUT AT32UC3A0512-ALUT AT32UC3A0512-ALUT 68T4481 AT32UC3A0512-ALUT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3A0512-ALUT Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
Bits Other; A/D 8x10b
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details