MCU 8-bit ATmega AVR RISC 32KB Flash
MCU 8-bit ATmega AVR RISC 32KB Flash
IC MCU 8BIT 32KB FLASH 32VQFN Product overview: ATMEGA328-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA328-MU can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)
Manufacturer: Microchip Technology
Win Source Part Number: 1020288-ATMEGA328-MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 32KB FLASH 32VQFN
IC MCU 8BIT 32KB FLASH 32VQFN
IC MCU 8BIT 32KB FLASH 32VQFN
8-bit Microcontrollers - MCU AVR 32K FLSH 1K EE2K SRAM-20MHz IND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, VQFN-32; Product Range:AVR ATmega Family ATmega328 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:VQFN RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1310269 | 1310269P | 685-ATMEGA328-MU | ATMEGA328-MU-ND | 1020288-ATMEGA328-MU | ATMEGA328-MU | ATMEGA328-MU | ATMEGA328-MU | ATMEGA328-MU | ATMEGA328-MU | 68T2930 |
| Product Name | Microcontrollers | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA328-MU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Vqfn-32; Product Range Microchip |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 2 KB | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 32 KB | 1 KB | 32 KB | 1 KB | |||||||
| Package Type | Other; Qfn/mlf | Other; QFN | Other; Tray | Other; 32-VFQFN Exposed Pad | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; VQFN | ||
| Pin Count | 32 | 32 | 32 | 32 | 32 |