Atmel Corporation Embedded Microcontroller MCU ATMEGA128RFA1-ZU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA128RFA1-ZU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS

Supplier's Site Datasheet
Embedded Microcontroller MCU - 879-ATMEGA128RFA1-ZU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
879-ATMEGA128RFA1-ZU
Embedded Microcontroller MCU 879-ATMEGA128RFA1-ZU
IC RF TXRX+MCU 802.15.4 64VFQFN Product overview: ATMEGA128RFA1-ZU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-ATMEGA128RFA1-ZU can be used for catalog matching and distributor lookup.

IC RF TXRX+MCU 802.15.4 64VFQFN Product overview: ATMEGA128RFA1-ZU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-ATMEGA128RFA1-ZU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, Atmega, 16Mhz, Qfn-64; Product Range Microchip - 12T1291 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 16Mhz, Qfn-64; Product Range Microchip
12T1291
Mcu, 8Bit, Atmega, 16Mhz, Qfn-64; Product Range Microchip 12T1291
MCU, 8BIT, ATMEGA, 16MHZ, QFN-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:38I/O s; RoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 16MHZ, QFN-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:38I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA128RFA1-ZU 879-ATMEGA128RFA1-ZU 12T1291
Product Name Embedded Microcontroller MCU Mcu, 8Bit, Atmega, 16Mhz, Qfn-64; Product Range Microchip
Data Bus 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active
ROM Type Flash
Package Type Other; LCC64 Other; Tray Other; QFN
Clock Speed 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers