RS Components, Ltd. Datasheets for EPROM
Erasable programmable read-only memory (EPROM) chips are programmable, reusable computer chips that can be erased using ultraviolet light and reprogrammed with a PROM programmer or PROM burner.
EPROM: Learn more
| Product Name | Notes |
|---|---|
| 70NS, PLCC, IND TEMP, GREEN | |
| 90NS, PLCC, IND TEMP, GREEN | |
| EPROM 4M (512K X 8) OTP 32PLCC | |
| EPROM OTP 1M-bit 128Kx8 70ns 32-Pin PDIP | |
| EPROM OTP 1M-bit 128Kx8 70ns 32-Pin PLCC | |
| EPROM OTP 1M-Bit 64K x 16 45ns | |
| EPROM OTP 256K-bit 32Kx8 45ns 28-Pin | |
| EPROM OTP 256K-bit 32Kx8 45ns 32-Pin | |
| EPROM OTP 256K-bit 32Kx8 70ns 28-Pin | |
| EPROM OTP 4M-Bit 256K x 16 55ns | |
| EPROM OTP 4M-bit 256Kx16 90ns 40-Pin | |
| EPROM OTP 4M-bit 256Kx16 90ns 44-Pin | |
| EPROM OTP 4M-bit 512Kx8 90ns 32-Pin PDIP | |
| EPROM OTP 512K-bit 64Kx8 70ns 28-Pin | |
| EPROM OTP 512K-bit 64Kx8 70ns 32-Pin | |
| OTP EPROM 1M (64K X 16) 70NS 44PLCC | |
| OTP EPROM 1M (64K X 16), 5V, 40DIP | |
| OTP EPROM 256K (32K X 8), 5V, 32PLCC | |
| OTP EPROM 2M (256K X 8) 32PLCC | |
| OTP EPROM 2M (256K X 8) 90NS 32PLCC | |
| OTP EPROM 2M (256K X 8), 5V, 32DIP | |
| OTP EPROM 4M (512K X 8) OTP 32DIP | |
| OTP EPROM 512K (64K X 8) 32PLCC | |
| OTP EPROM 512K (64K X 8) PDIP | |
| OTP EPROM 8M (1M X 8), 5V, 32DIP | |
| ST M95P16-IXMNT/E | |
| ST M95P32-IXCST/EF |