Microchip Technology, Inc. Microcontrollers ATMEGA32-16AU

Description
8 bit Microcontroller,AVR 32K FLASH TQFP
Request a Quote Datasheet
Description
8 bit Microcontroller,AVR 32K FLASH TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1278291P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278291P
Microcontrollers 1278291P
8 bit Microcontroller,AVR 32K FLASH TQFP

8 bit Microcontroller,AVR 32K FLASH TQFP

Supplier's Site
Microcontrollers - 1278291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278291
Microcontrollers 1278291
8 bit Microcontroller,AVR 32K FLASH TQFP

8 bit Microcontroller,AVR 32K FLASH TQFP

Supplier's Site
Embedded - Embedded - Microcontrollers - ATMEGA32-16AU - 010417-ATMEGA32-16AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA32-16AU
010417-ATMEGA32-16AU
Embedded - Embedded - Microcontrollers - ATMEGA32-16AU 010417-ATMEGA32-16AU
Manufacturer: Microchip Technology Win Source Part Number: 010417-ATMEGA32-16AU Packaging: Reel - TR Core Processor: AVR Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Family Name: ATMEGA32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): ATmega32-16AI; ATmega32-16AIR; ATmega32-16PI; ATmega32-16MJ; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010417-ATMEGA32-16AU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Family Name: ATMEGA32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): ATmega32-16AI; ATmega32-16AIR; ATmega32-16PI; ATmega32-16MJ;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA32-16AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA32-16AU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA32-16AU
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32-16AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32-16AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA32-16AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32-16AU-ND
Microcontrollers ATMEGA32-16AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA32-16AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA32-16AU
Microcontrollers ATMEGA32-16AU
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip - 68T2802 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip
68T2802
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip 68T2802
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA32-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32-16AU
Microcontrollers ATMEGA32-16AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA32-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32-16AU
Microcontrollers ATMEGA32-16AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA32-16AU
8-bit Microcontrollers - MCU ATMEGA32-16AU
8-bit Microcontrollers - MCU 32kB Flash 1kB EEPROM 32 I/O Pins

8-bit Microcontrollers - MCU 32kB Flash 1kB EEPROM 32 I/O Pins

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA32-16AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA32-16AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA32-16AU
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA32-16AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA32-16AU
Embedded - Microcontrollers ATMEGA32-16AU
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1278291P 1278291 010417-ATMEGA32-16AU 685-ATMEGA32-16AU ATMEGA32-16AU-ND ATMEGA32-16AU 68T2802 ATMEGA32-16AU ATMEGA32-16AU ATMEGA32-16AU ATMEGA32-16AU
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA32-16AU 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp QFP; TQFP; Other; 44-TQFP (10x10) Other; Tray TQFP; Other; 44-TQFP QFP; Other; 44-TQFP TQFP; Other; TQFP QFP; TQFP; Other; 44-TQFP QFP
Pin Count 44 44 44 44 44
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 1 KB 1 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHABFQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers