Atmel Corporation 32-bit 32BIT 512KB Embedded Microcontroller MCU AT32UC3C2512C-A2UT

Description
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: AT32UC3C2512C-A2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2512C-A2 UT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: AT32UC3C2512C-A2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2512C-A2 UT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-AT32UC3C2512C-A2UT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-AT32UC3C2512C-A2UT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-AT32UC3C2512C-A2UT
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: AT32UC3C2512C-A2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2512C-A2 UT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64TQFP Product overview: AT32UC3C2512C-A2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C2512C-A2UT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3C2512C-A2UT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C2512C-A2UT-ND
Microcontrollers AT32UC3C2512C-A2UT-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C2512C-A2UT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C2512C-A2UT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C2512C-A2UT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site
Microcontrollers - AT32UC3C2512C-A2UT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3C2512C-A2UT
Microcontrollers AT32UC3C2512C-A2UT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - AT32UC3C2512C-A2UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C2512C-A2UT
Microcontrollers AT32UC3C2512C-A2UT
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT32UC3C2512C-A2UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C2512C-A2UT
Microcontrollers AT32UC3C2512C-A2UT
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3C2512C-A2UT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C2512C-A2UT
Embedded - Microcontrollers AT32UC3C2512C-A2UT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3C2512C-A2UT
32-bit Microcontrollers - MCU AT32UC3C2512C-A2UT
32-bit Microcontrollers - MCU UC3C 512K FLASH 64K SRAM

32-bit Microcontrollers - MCU UC3C 512K FLASH 64K SRAM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT32UC3C2512C-A2UT AT32UC3C2512C-A2UT-ND AT32UC3C2512C-A2UT AT32UC3C2512C-A2UT AT32UC3C2512C-A2UT AT32UC3C2512C-A2UT AT32UC3C2512C-A2UT
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 to 3 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
Microcontrollers - C167CRL33MHAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details