RS Components, Ltd. Datasheets for Vacuum Lifters

Vacuum lifters are types of lifting equipment that incorporate a vacuum as or as part of the lifting mechanism. They consist of a below-the-hook frame with a large vacuum pad or several smaller suction cups for grabbing large sheets, rolls, plates, or other smooth-surfaced products.
Vacuum Lifters: Learn more

Product Name Notes
2 cup plastic vacuum lifter,115mm 70kg
3" vacuum suction cup,55mm
C.K Double Suction Cup Lifter, 60 kg
JEU DE 2 VENTOUSES DE MAINTIEN DE VITRE
Joint d'étanchéité pour ventouse XR 18 V
Kit ventouse + sangle
RS PRO DA6974 Suction Lifter
SANGLE POUR VENTOUSE
Small 1cup suction lifter,120mm cup 40kg
Triple cup suction lifter,120mmcup 80kg
VENTOUSE 1 TETE Ø120MM
VENTOUSE 2 TETES Ø120MM
VENTOUSE A POMPE BIMATIERE
Ventouse Dewalt Grabo XR 18V
VENTOUSE DOUBLE
VENTOUSE FORTE PUISSAN
VLP 18.0 Grabo livrée en L-BOXX ® avec b