RS Components, Ltd. Datasheets for Industrial Pipe
Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications.
Industrial Pipe: Learn more
| Product Name | Notes |
|---|---|
| 15mm X 50M Barier Pipe Coil | |
| 16bar PVC-U pipe(x3),20mm ODx2m L | |
| 16bar PVC-U pipe(x3),32mm ODx2m L | |
| 16bar PVC-U pipe(x3),50mm ODx2m L | |
| 16bar PVC-U pipe(x9),25mm ODx2m L | |
| 22mm X 25M Barrier Pipe Coil | |
| 40mm Polypropylene Waste Pipe 2m, BS5254 | |
| Blue rigid nylon pipe,15ODx12IDx3000m m L | |
| Blue rigid nylon pipe,22ODx18IDx3000m m L | |
| BS3505 classE PVC-U pipe(x3),1 1/2inx2mL | |
| BS3505 classE PVC-U pipe(x3),1 1/4inx2mL | |
| BS3505 classE PVC-U pipe(x3),1inx2m L | |
| BS3505 classE PVC-U pipe(x3),2inx2m L | |
| BS3505 classE PVC-U pipe(x3),3/4inx2m L | |
| BS3505 classE PVC-U pipe(x9),1/2inx2m L | |
| BS3505 classE PVC-U pipe(x9),1inx2m L | |
| BS3505 classE PVC-U pipe(x9),3/4inx2m L | |
| BS3505 classE PVC-U pipe(x9),3/8inx2m L | |
| BS3505 classE PVC-U pipe,1/2in.BSPx2m L | |
| BS5391 classE ABS pipe(x3),1 1/2inx2m L | |
| BS5391 classE ABS pipe(x3),1 1/4inx2m L | |
| BS5391 classE ABS pipe(x3),1/2inx2m L | |
| BS5391 classE ABS pipe(x3),1inx2m L | |
| BS5391 classE ABS pipe(x3),2inx2m L | |
| BS5391 classE ABS pipe(x3),3/4inx2m L | |
| BS5391 classE ABS pipe(x3),3/8inx2m L | |
| BS5391 classE ABS pipe(x9),1/2inx2m L | |
| BS5391 classE ABS pipe(x9),1inx2m L | |
| BS5391 classE ABS pipe(x9),3/4inx2m L | |
| BS5391 classE ABS pipe,3inx2m L | |
| Georg Fischer 20014B148 PVC Pipe | |
| Speedfit coiled barrier pipe,15mmx25m |