The ATmega168A-PU is an 8-bit microcontroller from the AVR® family, designed for low power consumption and high performance. It operates at a voltage range of 1.8 to 5.5V and can achieve up to 20 MIPS throughput at 20MHz. The microcontroller features 16KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1KB of SRAM, making it suitable for a variety of applications requiring moderate memory capacity. This device includes 23 programmable I/O lines and supports multiple communication interfaces, including USART, SPI, and I2C. It also features several timers, an 8-channel 10-bit ADC, and supports capacitive touch sensing through the QTouch® library. The ATmega168A-PU is capable of operating in various power modes, including active, power-down, and power-save modes, which contribute to its efficiency in battery-operated devices. With a temperature range of -40°C to 85°C, this microcontroller is suitable for industrial applications. Its robust features and flexibility make it a viable option for engineers looking for a reliable microcontroller for embedded systems.
IC MCU 8BIT 16KB FLASH 28DIP Product overview: ATMEGA168A-PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168A-PU can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-PDIP
Manufacturer: Atmel
Win Source Part Number: 1149345-ATMEGA168A-P
Family Name: ATMEGA168A
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-PDIP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, DIP-28; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU AVR 16KB FL 512B EE 1KB SRAM-20MHz
IC MCU 8BIT 16KB FLASH 28DIP
IC MCU 8BIT 16KB FLASH 28DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA168A-PU | ATMEGA168A-PU-ND | 1149345-ATMEGA168A-PU | ATMEGA168A-PU | 68T2705 | ATMEGA168A-PU | ATMEGA168A-PU | ATMEGA168A-PU |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | END - OF - LIFE - ATMEGA168A-PU | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Dip-28; Product Range Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 0.5120 KB | 16 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |