RS Components, Ltd. Datasheets for Grinding Wheels
Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades.
Grinding Wheels: Learn more
| Product Name | Notes |
|---|---|
| 5 x 2" grinding wheels for the APT905 - Machine Sanding & Grinding - Grinding Wheels | |
| For use on cemented carbide lathe/machine tooling, stellite and non-ferrous alloys Abrasive Material = Silicon Carbide Diameter = 150mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed =... | |
| For use on cemented carbide lathe/machine tooling, stellite and non-ferrous alloys Abrasive Material = Silicon Carbide Grade = Fine Diameter = 200mm Width = 20mm Bore Size = 31.75mm Maximum... | |
| For use with tool steel and mild steel. Suits most workshop applications. Bore size 31.75mm Abrasive Material = Aluminium Oxide Diameter = 150mm Width = 25mm Bore Size = 31.75mm... | |
| For use with tool steel and mild steel. Suits most workshop applications. Bore size 31.75mm Abrasive Material = Aluminium Oxide Diameter = 200mm Width = 20mm Bore Size = 31.75mm... | |
| For use with tool steel and mild steel. Suits most workshop applications. Bore size 31.75mm Abrasive Material = Aluminium Oxide Diameter = 200mm Width = 25mm Bore Size = 31.75mm... | |
| Grinding disc with grain 30, for metalworking For use with hand-held angle grinders. Max. Rotational speed 80 m/s. Drill â 22.2 mm Abrasive Material = Aluminium Oxide Diameter = 115mm... | |
| Grinding disc with grain 30, for metalworking For use with hand-held angle grinders. Max. Rotational speed 80 m/s. Drill â 22.2 mm Abrasive Material = Aluminium Oxide Diameter = 125mm... | |
| Scotch-Brite⢠compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Diameter = 25mm Width... | |
| Scotch-Brite⢠compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Grade = Fine Diameter... | |
| Straight grinding wheel,150mm dia 80grit - Machine Sanding & Grinding - Grinding Wheels | |
| Straight grinding wheel,180mm dia 46grit - Machine Sanding & Grinding - Grinding Wheels | |
| Straight grinding wheel,180mm dia 60grit - Machine Sanding & Grinding - Grinding Wheels | |
| Straight grinding wheel,300mm dia 80grit - Machine Sanding & Grinding - Grinding Wheels | |
| The new Neon grinding wheels from Norton. These grinding wheels offer maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals, we would recommend the... | |
| The new Neon grinding wheels from Norton. These grinding wheels offers maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals we would recommend brown... | |
| The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in... |