RS Components, Ltd. Datasheets for Fiber Optic Transceivers
Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 3.3V SC 1X9 Transceiver,AFBR-580 3Z | |
| 3.3V ST 1X9 Transceiver,AFBR-580 3TZ | |
| Avago, Fibre Optic, AFBR-1644Z | |
| Broadcom AFBR-1644Z | |
| Broadcom AFBR-395050RZ | |
| Broadcom AFBR-5803ATQZ | |
| Broadcom AFBR-5803ATZ | |
| Broadcom AFBR-5803TZ | |
| Broadcom AFBR-5803Z | |
| Broadcom AFBR-5972Z | |
| Broadcom AFBR-POC306A1 | |
| Broadcom HFBR-57E0LZ | |
| DC-50MBd 850nm VCSEL SFP DMI CC | |
| DC-50MBd 850nm VCSEL SFP DMI | |
| Fast Ethernet TRX SC-Type Duplex 1x9 | |
| Fast Ethernet TRX ST-Type Duplex 1x9 | |
| Fast Ethernet TRX ST-Type Duplex 2x9 | |
| Hirschmann M-FAST SFP-MM/LC | |
| MM LC SFF 2x5 FE AC RoHS | |
| MM LC SFP GbE 2km DMI RoHS | |
| SCALANCE X accessory Plug-in transceiver | |
| SFP Fiberoptic 2.5 Gigabit Ethernet Tran | |
| SFP FO Transceiver Module 125MBd Coated | |
| SFP module/MultiMode/1x1 000SX LC | |
| SFP module/MultiMode/LC | |
| SFP module/SingleMode/1x 1000LX LC | |
| SFP module/SingleMode/LC | |
| SFP Tranceiver/MultiMode /LC | |
| SFP Tranceiver/SingleMod e/LC | |
| Stecktransceiver SFP991-1LD, 1x 100 Mbit | |
| Stecktransceiver SFP992-1LD+, 1x 1000 Mb | |
| Stecktransceiver SFP993-1LD, 1x10000MBit | |
| Transceiver 5Gbps 100mm |