AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VFQFN (5x5)
IC MCU 8BIT 16KB FLASH 32VFQFN Product overview: ATMEGA168PB-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168PB-MU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149350-ATMEGA168PB-
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 32VFQFN
IC MCU 8BIT 16KB FLASH 32VFQFN
MCU, 8BIT, 20MHZ, HVQFN-32; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:HVQFN; No. of I/O s:27I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 16KB 512B 1KB 20 MHZ QFN/MLF GRN 5V
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VFQFN (5x5)
IC MCU 8BIT 16KB FLASH 32VFQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA168PB-MU-ND | 685-ATMEGA168PB-MU | 1149350-ATMEGA168PB-MU | ATMEGA168PB-MU | ATMEGA168PB-MU | 45X9879 | ATMEGA168PB-MU | ATMEGA168PB-MU | ATMEGA168PB-MU |
| Product Name | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA168PB-MU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 20Mhz, Hvqfn-32; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 16 KB | 0.5120 KB |