The ATmega8535-16PU is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at a maximum speed of 16 MHz and features a high-performance, low-power AVR architecture. It includes 8 KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM, with a write/erase endurance of 10,000 cycles for Flash and 100,000 cycles for EEPROM. The microcontroller supports various peripheral features, including two 8-bit timers, one 16-bit timer, a real-time counter, and an 8-channel 10-bit ADC. It also offers multiple communication interfaces such as a programmable USART, SPI, and a two-wire serial interface. The device is equipped with power management features, including six sleep modes and programmable brown-out detection. The ATmega8535-16PU is available in a 40-pin PDIP package and operates within a voltage range of 4.5 to 5.5V, making it suitable for a variety of applications requiring efficient processing and low power consumption.
Manufacturer: Microchip Technology
Win Source Part Number: 64045-ATMEGA8535-16P
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 40DIP Product overview: ATMEGA8535-16PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8535-16PU can be used for catalog matching and distributor lookup.
8 bit Microcontroller 8KB Flash PDIP
8 bit Microcontroller 8KB Flash PDIP
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 40-PDIP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, DIP-40; Product Range:AVR ATmega Family ATmega85X5 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 40DIP
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 32 I/O Pins
IC MCU 8BIT 8KB FLASH 40DIP
IC MCU 8BIT 8KB FLASH 40DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 64045-ATMEGA8535-16PU | 685-ATMEGA8535-16PU | 1310347 | 1310347P | ATMEGA8535-16PU-ND | 68T3239 | ATMEGA8535-16PU | ATMEGA8535-16PU | ATMEGA8535-16PU | ATMEGA8535-16PU | ATMEGA8535-16PU |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA8535-16PU | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Dip-40; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | ||||||||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| RAM | 8 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||||
| ROM | 512 KB | 0.5120 KB | 8 KB | 8 KB |