Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU ATMEGA8515-16AU

Description
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: ATMEGA8515-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515-16AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: ATMEGA8515-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515-16AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA8515-16AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8515-16AU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8515-16AU
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: ATMEGA8515-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515-16AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44TQFP Product overview: ATMEGA8515-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515-16AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA8515-16AU - 131682-ATMEGA8515-16AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA8515-16AU
131682-ATMEGA8515-16AU
Embedded - Embedded - Microcontrollers - ATMEGA8515-16AU 131682-ATMEGA8515-16AU
Manufacturer: Microchip Technology Win Source Part Number: 131682-ATMEGA8515-16 AU Packaging: Tray Core Processor: AVR Number of I/O: 35 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Family Name: ATmega8515 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): ATmega8515-16AI; ATMEGA8515-16JU/REEL ; ATMEGA8515-16JU-T; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 131682-ATMEGA8515-16AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 35
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Family Name: ATmega8515
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): ATmega8515-16AI; ATMEGA8515-16JU/REEL; ATMEGA8515-16JU-T;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 1310339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310339
Microcontrollers 1310339
8 Bit Microcontroller 8KB Flash TQFP

8 Bit Microcontroller 8KB Flash TQFP

Supplier's Site
Microcontrollers - 1310339P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310339P
Microcontrollers 1310339P
8 Bit Microcontroller 8KB Flash TQFP

8 Bit Microcontroller 8KB Flash TQFP

Supplier's Site
Microcontrollers - ATMEGA8515-16AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8515-16AU-ND
Microcontrollers ATMEGA8515-16AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA8515-16AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8515-16AU
Embedded - Microcontrollers ATMEGA8515-16AU
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA8515-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8515-16AU
Microcontrollers ATMEGA8515-16AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA8515-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8515-16AU
Microcontrollers ATMEGA8515-16AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip - 68T3219 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip
68T3219
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip 68T3219
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega85X5 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega85X5 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8515-16AU
8-bit Microcontrollers - MCU ATMEGA8515-16AU
8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 35 I/O Pins

8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 35 I/O Pins

Buy Now Datasheet
Microcontrollers - ATMEGA8515-16AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA8515-16AU
Microcontrollers ATMEGA8515-16AU
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA8515-16AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA8515-16AU
Microcontrollers ATMEGA8515-16AU
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA8515-16AU 131682-ATMEGA8515-16AU 1310339 1310339P ATMEGA8515-16AU-ND ATMEGA8515-16AU ATMEGA8515-16AU 68T3219 ATMEGA8515-16AU ATMEGA8515-16AU
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA8515-16AU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM 0.5120 KB 512 KB 8 KB 8 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details