RS Components, Ltd. Datasheets for Weather Instruments
Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity.
Weather Instruments: Learn more
| Product Name | Notes |
|---|---|
| Alizé by Oregon Scientific is a range of weather stations of sleek and modern design. It is designed for users needing a simple and quick way of knowing precise time... | |
| Oregon Scientific RAR502 weather station enables easy monitoring of temperature and humidity in up to three areas of a home. Temperature and humidity data in different areas of the home... | |
| RS Pro ISM 400 measures radiated and transmitted solar power at an installation to identify the optimum positioning and alignment of solar panels. Calculations include total solar energy against elapsed... | |
| RS Pro ISM 410 measures radiated and transmitted solar power at an installation to identify the optimum positioning and alignment of solar panels. Calculations include total solar energy against elapsed... | |
| RS Pro Mini pocket solar meter measures the solar radiation emitted by the sun. 31/2 digits LCD display with maximum reading of 3999. Measuring the solar radiation emitted by the... | |
| The BAR206 weather station with frost alert combines a wireless weather station with a radio-controlled clock and calendar. This stylish, affordable and simple-to-use digital weather station has a 4- line... | |
| The Castle GA690 is a digital barometer designed for measuring atmospheric pressure with a high degree of accuracy and repeatability. It is an instrument of choice for applications that require... | |
| The Oregon Scientific WMR89 wireless weather station offers professional local weather information at a reasonable price. It displays at a glance the forecast, time, wind speed & direction, indoor &... | |
| The WMR300 collects records and automatically uploads accurate and detailed weather data for ease of access in tracking mid-term to long-term weather patterns. Recording interval settings can be customised. This... | |
| This Oregon Scientific BAR218HG Weather@Home Bluetooth-enabled weather station displays indoor and outdoor temperature and humidity, 12-24 hour Weather Forecast and Moon Phase. Its low-latency rating and 30m (98ft) transmission range... | |
| This wireless weather station provides all the important weather data you need, displayed on a clear LCD console. ,This weather station is ideal for those who do not want to... |