The FT90x series of 32-bit RISC-core microcontrollers provides an extensive range of connectivity options, making it the ideal choice for advanced technology bridging applications. Programs execute in zero wait-state RAM yielding 310DMIPS performance from a 100MHz clock. On power-up, program code is automatically transferred from non-volatile Flash memory to shadow RAM where it executes resulting in 3.1DMIPS/MHz performance.
100MHz 32-bit RISC architecture with 3.1DMIPS/MHz performance. 256KB Flash + 256KB shadow RAM memory. 64KB data SRAM. 32.768kHz RTC clock support. 4 x User Timers. USB2.0 Hi-Speed (480Mbps) device controller with Battery Charge Detection (BCD). USB2.0 Hi-Speed (480Mbps) EHCI host controller with BCD emulation. 10/100Base-TX Ethernet MAC with MII interface compliant with IEEE 802.3/802.3u (FT905/906 only). 2 x CAN 2.0 controllers for data transfer up to 1Mbit/s (FT905/907 only). SPI slave supports single data transfer with 25MHz clock. SPI master supports single/dual/quad modes of data transfer with up to 25MHz clock. UART interface configured as 1 x full UART or 2 x basic UARTs (TX/RX/CTS/RTS). I²C bus interface can be configured as master or slave, up to 3.4Mbps. 7 x PWM channel outputs with support for PCM 8/16-bit stereo audio output. 4 x analogue input channels to 10-bit ADC @ 960KSPS. 2 x 10-bit DACs @ 1MSPS. USB DFU Bootloader. Power supply: +3.0V to +3.6Vdc. Operating temperature range: -40 to +85°C. RS Product Codes. 901-5020 FT905L LQFP80. 901-5039 FT905Q QFN76. 901-5032 FT906L LQFP80. 901-5036 FT906Q QFN76. 901-5045 FT907L LQFP80. 901-5048 FT907Q QFN76. 901-5042 FT908L LQFP80. 901-5051 FT908Q QFN76
Family Name = Embedded Microcontroller
Package Type = QFN
Mounting Type = Surface Mount
Pin Count = 76
Device Core = FT32
Data Bus Width = 32bit
Program Memory Size = 256 kB
Maximum Frequency = 100MHz
RAM Size = 64 kB, 256 kB
USB Channels = 1 x Host, 1 x Peripheral Controller
RS Components, Ltd. | |
---|---|
Product Category | Microcontrollers (MCU) |
Product Number | 9015051 |
Data Bus | 32 Bit |
Clock Speed | 100 MHz |
RAM | 64 to 256 KB |
Serial Interface | USB |