Functionally compatible module delivering μPD71051 functions using gate array
μPD71051 (serial data communications LSI made by Renesas Electronics). Same size as 600 Mil 28-pin DIP IC, compatible with μPD71051 DIP type. External dimensions: 17.78 (W) à 35.56 (D) à 9.7 (H) mm
Family Name = μPD
Package Type = PDIP
Mounting Type = Through Hole
Pin Count = 28
Number of SPI Channels = 0
Number of USART Channels = 0
Width = 17.78mm
Number of I2C Channels = 0
Height = 9.7mm
Number of Ethernet Channels = 0
RS Components, Ltd. | |
---|---|
Product Category | Microcontrollers (MCU) |
Product Number | 283882 |
Package Type | PDIP |