RS Components, Ltd. Datasheets for Audio Mixers and Consoles
Audio mixers and audio consoles are units that combine signals from microphones and/or line level sources to produce a combined signal or signals.
Audio Mixers and Consoles: Learn more
| Product Name | Notes |
|---|---|
| High performance mixing dedicated power amplifiers. Ideal for PA applications . Designed to meet multi-microphone public address requirements. Offer efficient mixing of as many as 9 different inputs. 2 zone... | |
| These amplifiers feature 6 universal balanced inputs together with optional music modules. Ideal for all PA applications where flexibility, reliability and excellent audio quality are required. 6 balanced XLR inputs... | |
| This RS Pro powered mixer amplifier features two unbalanced microphone inputs and two auxiliary inputs for background music. The mixer amplifier is 240 V ac or 12 V dc powered,... |