The AT32UC3A3128-ALUT is a 32-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance AVR32 UC RISC processor that operates at frequencies up to 84 MHz. It supports a compact single-cycle RISC instruction set, including DSP instructions, and achieves up to 126 DMIPS at maximum clock speed. The microcontroller includes 128 KB of internal flash memory with single-cycle access and a 64 KB SRAM, both designed for efficient data handling. This device is equipped with a memory protection unit and a multi-layer bus system that enhances data transfer speeds. It features eight peripheral DMA channels for efficient peripheral communication and supports various external memory types, including SDRAM and NAND Flash. The AT32UC3A3128-ALUT also includes a high-speed USB 2.0 interface, multiple serial communication interfaces (USART, SPI, TWI), and an integrated 10-bit ADC. The microcontroller is available in a 144-lead LQFP package and operates on a single 3.3V power supply, making it suitable for industrial applications with an operating temperature range of -40°C to 85°C. Its comprehensive set of features makes it a versatile choice for embedded applications requiring high performance and low power consumption.
Manufacturer: Microchip Technology
Win Source Part Number: 810800-AT32UC3A3128-
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 66MHz
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 110
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Part Number Series: AT32UC3A3128
Voltage - Supply (Vcc/Vdd): 1.75V ~ 3.6V
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 128KB FLASH 144LQFP Product overview: AT32UC3A3128-ALUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A3128-ALU
AVR AVR®32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 128KB FLASH 144LQFP
IC MCU 32BIT 128KB FLASH 144LQFP
32-bit Microcontrollers - MCU 128KB, 144LQFP Ind
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 810800-AT32UC3A3128-ALUT | AT32UC3A3128-ALUT-ND | 685-AT32UC3A3128-ALUT | AT32UC3A3128-ALUT | AT32UC3A3128-ALUT | AT32UC3A3128-ALUT | AT32UC3A3128-ALUT |
| Product Name | Embedded - Embedded - Microcontrollers - AT32UC3A3128-ALUT | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH | |||
| Supply Voltage | 1.75 to 3.6 volts | 1.75 to 3.6 volts | 1.75 to 3.6 volts | 3.6 volts |