Microchip Technology, Inc. Microcontrollers AT89C51RC2-3CSUM

Description
MCU 8-bit AT89 8051 CISC 32KB Flash
Request a Quote Datasheet
Description
MCU 8-bit AT89 8051 CISC 32KB Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1276624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276624
Microcontrollers 1276624
MCU 8-bit AT89 8051 CISC 32KB Flash

MCU 8-bit AT89 8051 CISC 32KB Flash

Supplier's Site
Microcontrollers - 1276624P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276624P
Microcontrollers 1276624P
MCU 8-bit AT89 8051 CISC 32KB Flash

MCU 8-bit AT89 8051 CISC 32KB Flash

Supplier's Site
Embedded - Embedded - Microcontrollers - AT89C51RC2-3CSUM - 807414-AT89C51RC2-3CSUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RC2-3CSUM
807414-AT89C51RC2-3CSUM
Embedded - Embedded - Microcontrollers - AT89C51RC2-3CSUM 807414-AT89C51RC2-3CSUM
Manufacturer: Microchip Technology Win Source Part Number: 807414-AT89C51RC2-3C SUM Packaging: Tube Mounting Style: Through Hole Core Processor: 80C51 Speed: 60MHz Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1.25K x 8 Oscillator Type: External Supplier Device Package: 40-PDIL Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: Not Applicable Part Number Series: AT89C51RC2 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 807414-AT89C51RC2-3CSUM
Packaging: Tube
Mounting Style: Through Hole
Core Processor: 80C51
Speed: 60MHz
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1.25K x 8
Oscillator Type: External
Supplier Device Package: 40-PDIL
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-DIP (0.600", 15.24mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10
MSL Level: Not Applicable
Part Number Series: AT89C51RC2
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Microcontrollers - AT89C51RC2-3CSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RC2-3CSUM-ND
Microcontrollers AT89C51RC2-3CSUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 40-PDIL

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 40-PDIL

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89C51RC2-3CSUM
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89C51RC2-3CSUM
IC MCU 8BIT 32KB FLASH 40PDIL Product overview: AT89C51RC2-3CSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC2-3CSUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 40PDIL Product overview: AT89C51RC2-3CSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC2-3CSUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51RC2-3CSUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51RC2-3CSUM
Microcontrollers AT89C51RC2-3CSUM
IC MCU 8BIT 32KB FLASH 40PDIL

IC MCU 8BIT 32KB FLASH 40PDIL

Supplier's Site Datasheet
Microcontrollers - AT89C51RC2-3CSUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51RC2-3CSUM
Microcontrollers AT89C51RC2-3CSUM
IC MCU 8BIT 32KB FLASH 40PDIL

IC MCU 8BIT 32KB FLASH 40PDIL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51RC2-3CSUM
8-bit Microcontrollers - MCU AT89C51RC2-3CSUM
8-bit Microcontrollers - MCU 32kB Flash 1280B RAM 2.7V-5.5V

8-bit Microcontrollers - MCU 32kB Flash 1280B RAM 2.7V-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51RC2-3CSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51RC2-3CSUM
Embedded - Microcontrollers AT89C51RC2-3CSUM
IC MCU 8BIT 32KB FLASH 40PDIL

IC MCU 8BIT 32KB FLASH 40PDIL

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51RC2-3CSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51RC2-3CSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51RC2-3CSUM
IC MCU 8BIT 32KB FLASH 40PDIL

IC MCU 8BIT 32KB FLASH 40PDIL

Supplier's Site
Microcontrollers - AT89C51RC2-3CSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RC2-3CSUM
Microcontrollers AT89C51RC2-3CSUM
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 40-PDIL

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 40-PDIL

Buy Now Datasheet
Microcontrollers - AT89C51RC2-3CSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RC2-3CSUM
Microcontrollers AT89C51RC2-3CSUM
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 40-PDIL

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 40-PDIL

Buy Now Datasheet
Mcu, 8Bit, 8051, 60Mhz, Dip-40; Product Range Microchip - 15AC6360 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 60Mhz, Dip-40; Product Range Microchip
15AC6360
Mcu, 8Bit, 8051, 60Mhz, Dip-40; Product Range Microchip 15AC6360
MCU, 8BIT, 8051, 60MHZ, DIP-40; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 8051, 60MHZ, DIP-40; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s; Embedded RoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Dip-40; Product Range Microchip - 68T4935 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Dip-40; Product Range Microchip
68T4935
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Dip-40; Product Range Microchip 68T4935
MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, DIP-40; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, DIP-40; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
MCU 8-bit AT89 80C51 CISC 32KB Flash 3.3V/5V 40-Pin PDIP Stick - 536-AT89C51RC2-3CSUM - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit AT89 80C51 CISC 32KB Flash 3.3V/5V 40-Pin PDIP Stick
536-AT89C51RC2-3CSUM
MCU 8-bit AT89 80C51 CISC 32KB Flash 3.3V/5V 40-Pin PDIP Stick 536-AT89C51RC2-3CSUM
MCU 8-bit AT89 80C51 CISC 32KB Flash 3.3V/5V 40-Pin PDIP Stick

MCU 8-bit AT89 80C51 CISC 32KB Flash 3.3V/5V 40-Pin PDIP Stick

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1276624 1276624P 807414-AT89C51RC2-3CSUM AT89C51RC2-3CSUM-ND 685-AT89C51RC2-3CSUM AT89C51RC2-3CSUM AT89C51RC2-3CSUM AT89C51RC2-3CSUM AT89C51RC2-3CSUM AT89C51RC2-3CSUM 15AC6360 536-AT89C51RC2-3CSUM
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51RC2-3CSUM Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, 8051, 60Mhz, Dip-40; Product Range Microchip MCU 8-bit AT89 80C51 CISC 32KB Flash 3.3V/5V 40-Pin PDIP Stick
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
RAM 1.28 KB 32 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB 1 KB 1.25 KB
ROM 32 KB 32 KB
Package Type Other; Pdil Other; PDIL CDIP CDIP; Other; "40-DIP (0.600"", 15.24mm)" Other; Tube CDIP; Other; 40-DIP (0.600", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm) CDIP; Other; DIP CDIP; Other; 40-DIP (0.600, 15.24mm)
Pin Count 40 40 40 40 40
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details