Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89C4051-24SU AT89C4051-24SU

Description
Manufacturer: Microchip Technology Win Source Part Number: 079028-AT89C4051-24S U Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079028-AT89C4051-24S U Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C4051-24SU - 079028-AT89C4051-24SU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C4051-24SU
079028-AT89C4051-24SU
Embedded - Embedded - Microcontrollers - AT89C4051-24SU 079028-AT89C4051-24SU
Manufacturer: Microchip Technology Win Source Part Number: 079028-AT89C4051-24S U Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079028-AT89C4051-24SU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 15
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-AT89C4051-24SU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89C4051-24SU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89C4051-24SU
IC MCU 8BIT 4KB FLASH 20SOIC Product overview: AT89C4051-24SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C4051-24SU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20SOIC Product overview: AT89C4051-24SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C4051-24SU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C4051-24SU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C4051-24SU-ND
Microcontrollers AT89C4051-24SU-ND
8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-SOIC

8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - AT89C4051-24SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C4051-24SU
Microcontrollers AT89C4051-24SU
8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-SOIC

8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - AT89C4051-24SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C4051-24SU
Microcontrollers AT89C4051-24SU
8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-SOIC

8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C4051-24SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C4051-24SU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C4051-24SU
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C4051-24SU
8-bit Microcontrollers - MCU AT89C4051-24SU
8-bit Microcontrollers - MCU 8051 4K FLASH 2.7 TO 5.5V 24MHZ 4V-5.5V

8-bit Microcontrollers - MCU 8051 4K FLASH 2.7 TO 5.5V 24MHZ 4V-5.5V

Buy Now Datasheet
Mcu, 8Bit, 8051, 24Mhz, Soic-20; Product Range Microchip - 68T4867 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 24Mhz, Soic-20; Product Range Microchip
68T4867
Mcu, 8Bit, 8051, 24Mhz, Soic-20; Product Range Microchip 68T4867
MCU, 8BIT, 8051, 24MHZ, SOIC-20; Product Range:8051 Microcontrollers; CPU Speed:24MHz; Program Memory Size:4KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:15I/O s; Embedded Interface Type:UART RoHS Compliant: Yes

MCU, 8BIT, 8051, 24MHZ, SOIC-20; Product Range:8051 Microcontrollers; CPU Speed:24MHz; Program Memory Size:4KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:15I/O s; Embedded Interface Type:UART RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C4051-24SU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C4051-24SU
Embedded - Microcontrollers AT89C4051-24SU
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079028-AT89C4051-24SU 685-AT89C4051-24SU AT89C4051-24SU-ND AT89C4051-24SU AT89C4051-24SU AT89C4051-24SU 68T4867 AT89C4051-24SU
Product Name Embedded - Embedded - Microcontrollers - AT89C4051-24SU 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, 8051, 24Mhz, Soic-20; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 4 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded Microcontroller MCU - 879-BCM20707UA1KFFB4G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details